Available with Windows 11.
Experience responsive yet quiet performance, featuring up to 12th generation Intel
®
Core™ processors combined with PCIe SSD options.
Benefit from roomy keycaps and a spacious touchpad that makes it easier to navigate your content and ComfortView software, which is a TUV Rheinland certified solution, reduces harmful blue light emissions to keep your eyes comfortable over extended viewing times. Also, sleek three-side narrow borders encase a FHD display.
Styled in Carbon Black for a classic look.
Connect confidently with a built-in HD webcam that makes you look great. And your PC is designed to last through regular use, with tiny rubber feet and bumpers on the hinge that keep it from skidding and provide additional stability when on hard surfaces.
Your Inspiron 15 is EPEAT Silver certified, so you can feel good about your purchase. In addition, your laptop’s painted parts use low VOC (Volatile Organic Compounds) waterborne paint while the bottom cover incorporates post-consumer recycled plastics to help keep waste out of landfills.
Finally, your laptop’s packaging trays use 100% recycled paper while other packaging components are comprised of up to 90% recycled materials.
With optional WIFI 6 available on select configurations, your Inspiron’s WIFI transfer speeds, range and reliability work better than ever in high traffic areas. ExpressCharge™capabilities minimize the time you spend tethered to an outlet and will recharge your battery up to 80% in 60 minutes.
Together, Windows 11 and Dell PCs create a best-in-class experience.
An inspiring new look and feel makes for a calmer desktop. Snap assistant helps focus your workflow while desktops allow you to organize your open windows.
Call, chat, and make plans come to life with Teams on Windows 11 right from your PC regardless of what computer or phone or tablet they are on.
1. SD Card Reader
2. USB 2.0
3. Headset jack4. Power Jack
5. HDMI 1.4**
6. USB 3.2 Gen 1 Type-A
7. USB 3.2 Gen 1 Type-A
**HDMI 1.4 (Maximum resolution supported over HDMI is 1920x1080 @60Hz. No 4K/2K output)
1. Height: 0.67–0.83 in.(16.96–21.07mm)
2. Width: 14.11 in. (358.50 mm)
3. Depth: 9.27 in. (235.56 mm)
Starting Weight: 3.65 lbs. (1.65 kg)