COMFORTABLE SHAPE, COMPACT DESIGN

Stay productive longer thanks to the comfortable, contoured shape that follows the natural curve of your hand. Compact and wireless, M325S fits easily with your laptop in a bag—making it great for working on the go and homeschooling. It’s also designed for both right- and left-handed users, allowing you to switch the left and right click via Logi Options+ app 7 Available on Windows and macOS at logitech.com/optionsplus

FAST SCROLLING, PRECISE TRACKING

Our micro-precise scrolling and tilt wheel give you the speed and precision you need to breeze through long pages, websites, links, spreadsheets, and images. Customize the tilt action to perform horizontal scroll, forward/backward, and more through Logi Options+ app 8 Available on Windows and macOS at logitech.com/optionsplus

PLUG & PLAY SIMPLICITY

M325S is compatible with most OS—Windows®, macOS®, Linux® 9 Customization of the buttons via Logi Options+ is not possible on Linux. and is also a certified Works with Chromebook™ 10 This product has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the "Works With Chromebook" badge are trademarks of Google LLC. Product- Simply plug the USB receiver into your computer to start working in secondes and get a strong, reliable connection within up to 10 meters (33 feet) 11 Wireless range may vary based on user, environmental and computing conditions..

INCREASED PRODUCTIVITY

Get more done by combining M325S with your laptop. According to a recent study, laptop users who chose this mouse over a touchpad were 50% more productive 12 Based on throughput computation in bits/second combining speed and accuracy averaged for all devices participating in the study. Logitech Ergonomic Lab study on 23 participants in (Oct / 2019) with two Logitech standard mice and two standard, embedded trackpads and worked 30% faster 13 Based on bits/second for averaged movement time for all devices participating in the study. Logitech Ergonomic Lab study on 23 participants in (Oct / 2019) with two Logitech standard mice and two standard, embedded trackpads.

QUALITY YOU CAN RELY ON

The mouse is built with the same high quality standards that have made Logitech the global leader for mice and keyboards 14 Based on independent sales data (in units) aggregated for Logitech mice and keyboards from major global markets including Canada, China, France, Germany, Indonesia, Republic of Korea, Russian Federation, Sweden, Taiwan, Turkey, UK, US (July ’19 - July ’20 period). Retail channel only.. Durable and reliable, M325S also works up to 18 months 15 Battery life may vary based on use and computing conditions. without changing batteries thanks to the on/off switch button and auto-sleep power-saving mode.