Deco XE75 Pro can work as a standalone WiFi router and replace your existing router providing WiFi 6E connectivity*
Want more coverage? Simply add another Deco. All TP-Link Deco can work together.
* Works with all internet service providers (a modem is required for most internet service providers).
Enhanced by WiFi 6, featuring with OFDMA and MU-MIMO technology, Deco XE75 Pro allows you to connect up to 200 devices. Enjoy a more efficient network that loads faster without dragging down performance. ¹
Easy Setup with Deco App
Unbox Deco, install the app, and then simply follow the on-screen directions. The Deco app will take care of the rest to get your network up and running in mere minutes.
Hands-free Voice Commands
Pair with Alexa to control your network with simple voice commands. Enjoy the hands-free life.
Legal Disclaimer
1. Maximum wireless signal rates are the physical rates derived from IEEE Standard 802.11 specifications. Actual wireless data throughput, wireless coverage, and quantity of connected devices are not guaranteed and will vary as a result of network conditions, client limitations, and environmental factors, including building materials, obstacles, volume and density of traffic, and client location.
2. Clients need to support 802.11k/v/r and may require additional setup. Performance may vary depending on the client device.
3. Use of Wi-Fi 6, Wi-Fi 6E, and other features including OFDMA, MU-MIMO, 1024-QAM, and BSS Color require clients to also support the corresponding features. The 160 MHz bandwidth may be unavailable in the 5 GHz band in some regions/countries due to regulatory restrictions.
4. HomeShield includes the Free Basic Plan. Fees apply for the Pro Plan. Visit tp-link.com/homeshield for more information.
5. WiFi 6E allows for 7 (3 for European Union Member states) additional 160 MHz channels, offering up to 1,200 MHz (480 MHz for European Union Member states) of additional spectrum for 6 GHz WiFi.
6. Deco XE75 works with all Internet Service Providers and is 100% backward compatible with all WiFi generations and devices.
7. Actual network speed may be limited by the rate of the product's Ethernet WAN or LAN port, the rate supported by the network cable, Internet service provider factors and other environmental conditions.