Image Caption (Optional)

APC Smart-UPS SMT2200R2X658

The APC Smart-UPS SMT2200R2X658 UPS provides instant battery power to your critical electronic devices, keeping you and your business productive even during power outages. All eight outlets provide battery backup power and safeguard your expensive electronics from potentially harmful power conditions such as spikes and surges. The accompanying free PowerChute Business Edition software allows you to monitor and manage your IT environment from a single workstation, while the included AP9630 SmartSlot Network Management Card enables you to access the UPS remotely. An AP9625 2-post rack kit is included with this UPS for convenient rackmount installation.

With a 1,980-watt/2,200-volt ampere output power capacity, a pure sine wave output, and intelligent battery management maximizing performance, this rackmount UPS is ideal for any small to medium sized business that wants to back up and protect their critical electronics.

At a Glance:

  • Provides instant, clean power to your critical electronic devices during a power outage
  • 8 battery and surge-protected outlets ensure all your critical electronics are backed-up and protected
  • Switched outlet group allows you to reboot hung devices, automatically shed less critical equipment, and sequence both start up and shutdown of attached equipment
  • Preinstalled SmartSlot Network Management Card enables remote monitoring and control of the UPS
  • The pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics
  • Green Mode bypasses unused electrical components to achieve high operating efficiency without sacrificing power protection
  • Intuitive LCD panel provides UPS and power status at a glance
  • PowerChute Business Edition software for UPS management, safe system shutdown, and energy management for up to 25 servers and workstations
  • Includes rails and hardware for easy rackmount installation
  • Three-year limited warranty
  • $150,000 equipment protection policy

Image Caption (Optional)

Package Contents

  • APC Smart-UPS SMT2200R2X658
  • AP9630 SmartSlot Network Management Card
  • AP9625 2-post rack kit
  • PowerChute Business Edition software CD
  • Documentation CD
  • Smart-UPS signaling RS-232 cable
  • USB cable

Protects Electronic Equipment from Power Disruptions

All eight outlets on the Smart-UPS SMT2200R2X658 UPS shield your electronic equipment from brownouts, surges, and spikes in voltage that can permanently damage connected equipment. Automatic voltage regulation (AVR) adjusts high and low voltages to a safe level without forcing your UPS to go on battery, effectively ensuring your equipment has reliable power while preserving and maximizing the life of the internal battery.

Power-Saving Green Mode for High-Efficiency Operation
The APC Smart-UPS SMT2200R2X658 UPS utilizes patent-pending Green Mode to keep your UPS operating at high efficiency without sacrificing power protection. The SMT2200R2X658 automatically enters and exits Green Mode based on the current power conditions, effectively ensuring your UPS is operating at the highest efficiency while saving power, reducing utility costs, and generating less heat. It also comes equipped with an energy meter that provides actual kilowatt hours of usage, so you can track your energy usage and savings.

Image Caption (Optional)
Image Caption (Optional)

Intelligent Battery Management for Proactive UPS Management

The APC Smart-UPS SMT2200R2X658 is equipped to maximize battery life by regulating charge voltage according to battery temperature and conducting automatic periodic self-tests. These self-tests dynamically assess the current conditions of your UPS battery and notify you of any impending replacements, effectively enabling you to proactively manage your IT environment so you and your business can more easily avoid downtime.

Intuitive LCD Display
The APC Smart-UPS SMT2200R2X658 features an intuitive LCD interface that provides clear information with the ability to configure the UPS locally with easy-to-use navigation keys. Over 15 programmable settings and indicators for load capacity, battery charge level, and estimated runtime enable you to monitor your APC UPS more easily than ever before.

Preinstalled Network Card for Remote Management

This rackmountable UPS comes preinstalled with an APC AP9630 SmartSlot Network Management Card. This card enables management of your UPS remotely by connecting it directly to the network. Up to eight users can simultaneously access the user interface via web browser to quickly and easily access the UPS, and up to three users can access the network command line interface.

PowerChute Software for Simple Management and Control
The accompanying PowerChute software provides UPS management, safe system shutdown, and innovative energy management capabilities for your APC Smart-UPS SMT2200R2X658. In the event of an extended power outage, graceful unattended shutdown ensures no information is lost and time to recovery is minimized. Energy cost and CO2 reporting provide you with a greater understanding of the energy consumed by your IT equipment, enabling improved energy efficiency.

Designed for exceptional usability, PowerChute Business Edition software is fast and easy to install, with tailor settings to meet your individual needs. Find cost savings by using PowerChute to monitor your equipment's energy consumption.

3-Year Warranty and $150,000 Equipment Protection Policy
This Smart-UPS SMT2200R2X658 is covered by a three-year limited warranty. The UPS also comes with a lifetime equipment protection policy of up to $150,000. APC will repair or replace office equipment that sustains surge-related damage while properly connected to a registered APC Smart-UPS unit.

Estimated Runtime

Watts
Runtime
50 watts
220 minutes
100 watts
146 minutes
200 watts
84 minutes
300 watts
58 minutes
400 watts
44 minutes
500 watts
35 minutes
600 watts
28 minutes
700 watts
24 minutes
800 watts
20 minutes
900 watts
17 minutes
1,000 watts
15 minutes
1,200 watts
12 minutes
1,400 watts
9 minutes
1,600 watts
7 minutes
1,800 watts
6 minutes

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.