Core P3 TG Pro

The new open frame chassis of the iconic Core P series, the Core P3 TG Pro, is an upgraded version of our beloved Core P3 TG. The chassis includes an additional fan bracket, modernized I/O ports and an improvement on the M/B side layout which provides plenty of possibilities for advanced hardware. The additional fan bracket can be placed at the front or on the top, and three 120mm/140mm fans, a 360mm/420mm radiator, or a distro plate can be fitted. What’s more, the redesigned recessed compartment on the motherboard's right side makes it more convenient to install GPUs and allows more opportunities for installing a high-end graphics card. The Core P3 TG Pro features a fully modular design, rotational PCI-E Slots, an extra GPU holder, support for 120mm and 140mm fans, support for 360mm and 420mm radiators, modernized I/O ports and redesigned base for stability. No matter if you are AIO or DIY enthusiast, you will find a place to put your cooling components easily; Core P3 TG Pro is for all PC enthusiasts to “Build Like A Pro”!

Convenience First

The redesigned recessed compartment on the motherboard's right side makes it more convenient to install GPUs and allows more installation opportunities for high-end graphics cards such as 40 series. Users are able to place high-end graphics cards and enjoy advanced cooling components at the same time

An Additional Fan Bracket For the Utmost Expansion

The Additional Fan Bracket can be placed at the front or on the top of the chassis. Users may chooseto install three 120mm/140mm fans, a 360mm/420mm radiator or a distro plate with the Additional FanBracket. No matter if you are AIO or DIY enthusiast, you will find a place to install your coolingcomponents easily.

Three-Way Placement Layout

The Core P3 TG Pro is designed for use in three different orientations: wall-mounted, vertical, and horizontally placed. Built for customization that reflects the makers’ personality, the Core P3 TG Pro allows easy adjustments to the chassis for the best viewing presentation while ensuring outstanding cooling performance.

4mm Thick Tempered Glass Window with Stunning Views

Core P3 TG Pro is an open frame case with exceptional viewing capabilities. The 4mm thick side tempered glass panel guarantees the durability of the window and allows you to build with crisp clarity. Users can fully display every component of the system and show off their artistry and skill sets.

Display It Your Way

Rotational PCI-E slots give you the option to display your graphics cards either horizontally orvertically, creating plenty of flexible space for your system. Moreover, an attached GPU holdergives extra support to graphics cards, users won’t need to worry about the sag caused by heavygraphics cards.

Enhances Stability with the Redesigned Base

The Core P3 TG Pro features a redesigned base to ensure stability and without compromising the aesthesis of the chassis.

Handy I/O Ports

Two USB 3.0, one USB 3.2 (Gen 2) Type C ports placed at the front panel to grantdirect access when needed.

SSD

Chassis Front

Chassis Back

HDD

Chassis Front

Chassis Back

Expansion and Liquid-Cooling Solution

The Core P3 TG Pro has excellent expandability, allowing you to build the most high-end system you can dream of. It can support up to an E-ATX (12”x10.5”) motherboard, a CPU cooler with a maximum height of 180mm, two-way GPU placements of up to 450mm in length (without reservoir), a power supply with a length of up to 200mm, and up to five 2.5” SSD or four 3.5” HDD. Users may also choose to install three 120mm/140mm fans, a 360mm/420mm radiator or a distro plate on the additional fan bracket or on the redesigned recessed compartment on the motherboard's right side. When it comes to cooling solutions, the Core P3 TG Pro is optimized for air cooling and advanced AIO/DIY liquid cooling components as well. With remarkable hardware compatibility, no matter if you are an AIO or DIY lover, you will find a place to put your cooling components easily, giving you a chance to make your dream pc build come true.

DMD – Dismantlable Modular Design

The Core P3 TG Pro enables users to freely build the system from the ground up with the givenmodular panels, racks, brackets, and pre-designed mounting arrays. No more unreachable screw cornersor gaps and enjoy installation with a breeze with our Dismantlable Modular Design.