CYBERCORE

ULTIMATE POWER

XPG CYBERCORE PLATINUM Series exemplifies XPG’s ambition and dedication to the PC enthusiast community by expanding the line of excellent-quality PSUs with a new tier of PLATINUM products.

Our top-of-the-line XPG VENTO PRO 120 PWM Fan by Nidec is selected to boost CYBERCORE’s cooling solution while helping to keep a compact form factor. It’s a new PSU milestone for XPG, and represents XPG’s determination to satisfy higher wattage requirements.

Cybenetics ETA PLATINUM and LAMBDA A- Certified

XPG CYBERCORE series is certified by the highest Cybenetics quality standards.

All configurations have achieved ETA PLATINUM grade while still maintaining LAMBDA A- rating for noise even with our most compact form factor, reaching A- with 230V for the 1300W version. This is a statement of our commitment to deliver the absolute best performance for all of our PC users.

80 PLUS PLATINUM Efficiency

XPG CYBERCORE’s efficiency achieves 92.91% 115VAC at 50% load (temperature at 25℃), delivering exemplary performance even by 80 PLUS PLATINUM standards.

XPG VENTO PRO 120 PWM FAN by Nidec

XPG CYBERCORE is the latest XPG and Nidec collaboration, utilizing our highest tier XPG VENTO PRO 120 PWM Fan for its high cooling efficiency, featuring Dual Bearing and patented technology to maintain an excellent balance between noise and life expectancy (60,000 hours at 60℃).

Efficient Fan Curve

XPG CYBERCORE’s fan curve is intelligently designed. The fan begins with a zero RPM low-load mode until around 30% power load before initiating to spin. This design has 2 main benefits: to prolong fan life expectancy, and to minimize fan noise.

All Japanese 105℃ Capacitors

XPG CYBERCORE PLATINUM Series utilizes all-Japanese high quality 105℃ capacitors to ensure power delivery is stable, consistent and efficient.

Digital Control Panel in a Compact Form Factor

XPG CYBERCORE PLATINUM PSU’s power delivery efficiency is optimized via Digital Control Panel. 

It controls, commands and optimizes power delivery’s efficiency and stability, ensuring the process is stable but also accurate, helping protects other components as well, all within such a compact form factor (LxWxH) 160x150x86mm, making it an extraordinary creation of a PLATINUM-grade power supply by XPG.

DC-to-DC Circuit Design

DC-to-DC Circuit design minimizes ripple noise, avoids unbalanced power load, and acts as a protective safeguard to components’ life expectancy. Ultimately, XPG CYBERCORE can achieve smooth and stable power delivery. 

Interleaved PFC

XPG CYBERCORE Interleaved PFC (Power Factor Correction) regulates and stabilizes voltage, and distributes power at its optimal efficiency, leveraging 2 chokes that alternate each other, reducing power loss during conversion. 

XPG CYBERCORE’s PFC is Active, meaning it provides more efficient power efficiency, automatically correcting AC input voltage (full range).

8 Industrial Protections with 10-Year Warranty

XPG CYBERCORE is protected by 8 industrial-level mechanisms and backed up by a 10-Year Warranty to ensure the safety and stability of both the unit and the system.