XPG CRUISER SUPER MID-TOWER CHASSIS is an evolved iteration of the award-winning XPG BATTLECRUISER, and a continuation of XPG’s dedication to designing premium chassis. XPG CRUISER is designed with tempered glass front and side panels and three built-in XPG VENTO 120 ARGB fans. It supports both vertical and horizontal graphic card installations and offers a high speed USB 3.1 Gen 2 Type-C I/O port.
XPG CRUISER is a full size E-ATX chassis. The premium XPG :Exoskeleton design offers a geometric front panel composed of aluminum and glass with a tempered glass side panel to further enhance the ARGB lighting effects. Its spacious layout enables more customization options and modding flexibility.
The XPG :Exoskeleton design language maintains XPG’s signature balance between airflow intake efficiency and ARGB aesthetics. XPG CRUISER’s glass front panel design enhances airflow intake while allowing the included XPG VENTO 120 ARGB fans to shine.
XPG CRUISER’s PSU chamber allows power supplies up to 180mm in length while remaining compatible with both full modular and fixed PSU options. The Combo drive trays can shift horizontally to make room for PSU cables.
Supports up to x2 2.5” HDD/SSD at the back of the chassis, and x2 2.5”/3.5” HDD/SSD in the Combo Drive storage bays.