iPad Pro

Supercharged by

Astonishing performance. Incredibly advanced displays. Superfast wireless connectivity. Next-level Apple Pencil capabilities. Powerful new features in iPadOS 16. The ultimate iPad experience.

M2 chip.
Next-generation performance.

The M2 chip is the next generation of Apple silicon, with an 8‑core CPU that delivers up to 15 percent faster performance and a 10‑core GPU that provides up to 35 percent faster graphics performance. 1 With a 40 percent faster Neural Engine to accelerate machine learning tasks and 50 percent more memory bandwidth, M2 brings astonishing performance and new capabilities to iPad Pro. So you can create photorealistic 3D designs, build intricate AR models, and play games with console‑quality graphics at high frame rates faster than ever. All while enjoying all‑day battery life. 2

A complete movie studio in your hands.

The high‑performance media engine on M2 accelerates ProRes encode and decode. So you can convert video projects to ProRes up to 3x faster than before.

ProRes video capture.

Now for the first time you can capture ProRes video, using the high-performance media engine and image signal processor on M2 and advanced cameras on iPad Pro. Five studio‑quality microphones and four‑speaker audio with support for Dolby Atmos let you record and deliver theater‑like sound.

12.9” Liquid Retina XDR display. Best and brightest.

Extreme dynamic range on the 12.9-inch iPad Pro.

The Liquid Retina XDR display delivers true-to-life detail with a 1,000,000:1 contrast ratio, great for viewing and editing HDR photos and videos or enjoying your favorite movies and TV shows. It also features a breathtaking 1000 nits of full‑screen brightness and 1600 nits of peak brightness along with advanced display technologies like P3 wide color, True Tone, and ProMotion. And you can use Reference Mode for a more color-accurate workflow.

Mini‑LEDs.

 

To achieve extremely high brightness, we used an array of LEDs across the entire back of the display. To fit them in the incredibly thin iPad Pro, we used custom‑designed mini‑LEDs that are 120 times smaller than in previous generations. Custom‑size optical films and diffusers mix the light more efficiently and fit in a design that’s just 6.4 mm thin.

11”
Liquid Retina display.
Pixel‑perfect portability.

Easy on the eyes. Easy to carry.

The Liquid Retina display on the 11‑inch iPad Pro is not only gorgeous and portable, it also features incredibly advanced technologies. 4 Like ProMotion, True Tone, P3 wide color, and ultralow reflectivity, which make everything feel responsive and look stunning.

iPadOS.
Expand what’s possible.

Enhanced ways to work. iPadOS 16 gives you powerful new ways to do more than ever. New desktop-class apps make your workday more productive. Resize and overlap apps to multitask like a pro with Stage Manager.5 And hook up an external display, with resolutions up to 6K, for even more room for all your apps.

Cameras.
Capture and connect.
On a deeper level.

Front-facing camera.

iPad Pro features an Ultra Wide camera with a 12MP sensor and a 122‑degree field of view, perfect for capturing photos and video for social posts, FaceTime calls with Center Stage, or epic Portrait mode selfies. And it works with the TrueDepth camera to securely unlock iPad Pro with Face ID.

Pro cameras.

Advanced Wide and Ultra Wide cameras help you capture the perfect photo or video. And now with support for ProRes video capture, iPad Pro is a complete mobile video studio. The more powerful ISP in the M2 chip also supports Smart HDR 4, so photos shot on iPad look even more true to life.

LiDAR.

The LiDAR Scanner measures how long it takes light to reflect back from objects, so it can create a depth map of any space you’re in and unlock immersive AR experiences. And it works with the powerful ISP to more accurately focus images and videos in low‑light conditions and reduce capture time.

Wi‑Fi 6E and 5G.
Fast friends.

Blazing‑fast connections.

 

iPad has always been uniquely portable with superfast Wi‑Fi and cellular options. With Wi‑Fi 6E, you’ve got the fastest wireless connection available. So you’ll get faster transfers of photos, documents, and large video files.


Magic Keyboard. Apple Pencil.
Endless possibilities.

Pro accessories.

Apple Pencil, Magic Keyboard, and the Smart Keyboard Folio open up even more ways to use iPad Pro. Draw a masterpiece, take notes, or knock out a business plan. These versatile accessories are designed to take your work and creativity to the next level.