Dual Omni-Directional Microphones | USB Type-C to HDMI or VGA (DP Alt Mode) | Built-in 22in (56cm) Wraparound Cable

Unified Collaboration Platform Compatibility

The Speakerphone Dock is optimized for use with Unified Communications (UC) platforms, such as Microsoft Teams, Zoom, Google Meet, etc. The dock features buttons that intuitively control functions within the UC platform:

  • Call Button - Tap to receive and accept an incoming call.
  • Hang up Button - Tap to disconnect from the current call or to reject an incoming call.
  • +/- Volume Buttons - Tap to adjust the system volume.
  • Mute Button - Tap to disable the built-in microphone.

Conference Speaker and Omnidirectional Microphones

Capture voices from up to 7.5ft (2.3m) away, using the dual-omnidirectional microphones (100Hz to 10kHz) with echo cancellation and noise reduction.

The microphones are ideal for capturing audio in mid-size meeting rooms (6-8 people) or from any location in a home office room. The speakers deliver 89dB (100Hz - 20kHz) distortion-free high-definition audio.

The dock is optimized for Microsoft Teams and fully compatible with other UC/softphone applications including Zoom, Skype, and Google Meet.

Easy Deployment

The speaker dock features docking station connectivity options in a quick-to-deploy format. Connect an HDMI or VGA enabled display device for single-video output. The HDMI video output supports resolutions up to 4K 60Hz. The VGA video output supports resolutions up to 1080p 60Hz.

Power and charge the connected laptop by connecting the host computer's USB-C power adapter to the USB-C PD 3.0 pass-though port. Alternatively, power the speaker dock with bus power. In this configuration, the USB-C PD port can be used to connect a USB 3.2 Gen 1 (5Gbps) peripheral.