TRENDnet’s Multi-Gigabit Web Smart PoE+ Switch series offers advanced L2+ features with enhanced traffic management controls
to meet the evolving demands of SMB networks. Each of these rack-mountable IPv6-ready managed switches come with an intuitive
web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports
TPE-3102WS together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP
monitoring, making these 2.5G managed PoE+ switches with 10G SFP+ slots powerful solutions for any SMB network. Improve
voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.
These multi-gigabit managed PoE+ switches come equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds
capable of up to 2.5Gbps over your existing Cat5e or better cabling. Each multi-gig managed PoE+ switch also offers two dedicated
10G SFP+ slots for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB
network. The switch design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 2.5G
managed PoE+ switches with 10G SFP+ slots offer cost-effective solutions to increase your network’s throughput.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Multi-Gig Web Smart Managed
PoE+ Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users
only need one set of cables to deliver both data and power. With these 2.5G managed PoE+ switches, network PoE devices, such as
high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and
more.
• DEVICE INTERFACE: 8 x 2.5GBASE-T PoE+ Ports; 2 x 10G SFP+ Slots; LED Indicators; Metal Housing
• 2.5G PORTS: This 12 Port Multi-Gig PoE+ Ethernet switch is equipped with eight 2.5GBASE-T RJ-45 ports that provide multigigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
• 10G SFP+ SLOTS: The managed switch offers two 10G SFP+ slots for high-speed network connections providing a costeffective solution in adding 10G link capability.
• POE POWER: Supplies up to 30W of PoE+ power per port with a 240W power budget
• EASY INSTALLATION: No configuration needed, simply connect network devices to the Gigabit Ethernet switch
• SWITCHING CAPACITY: 80Gbps switching capacity
• TRAFFIC MANAGEMENT: A broad range of network configurations are supported by: 802.3ad link aggregation, Asymmetric
VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth
management, and QoS queue scheduling
• WEB SMART MANAGEMENT: Provides an easy-to-use web-based GUI management for reduced switch configuration
complexity and offers a combination of SMB management features for easy deployment.
• ACCESS CONTROL: Features such as ACL, SSL, MAC/port filtering, 802.1X, TACACS+, and RADIUS are compatible with
layered access controls
• COMPATABILITY: 2.5G ports are backwards compatible with 100/1000Mbps devices
• INTEGRATION FLEXIBILITY: Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap,
and syslog for monitoring and flexible network integration.
• RACK MOUNTABLE: Features a 1U 19” rack mountable design for installation flexibility
• COMPLIANCE: IEEE 802.3bz (2.5G) compliant; IEEE 802.3ae (SFP+) compliant
• LIFETIME PROTECTION: TRENDnet LIFETIME PROTECTION: The TPE-3102WS multi-gig PoE+ web smart switch comes
with Lifetime TRENDnet Manufacturer Protection.
• NDAA / TAA compliant (U.S. and Canada only)
10G SFP+ Slots
Offers two ultra-fast 10G SFP+ slots for high-speed network connections, providing a cost-effective solution in adding 10G link capability.
No configuration needed, simply
connect network devices to the
2.5G managed PoE+ switch
Supplies up to 30W of PoE+ power
per port with a 240W power budget
This 2.5G managed PoE+ switch
supports IPv6 configuration and
IPv6 neighbor discovery
LED indicators on this 2.5G
managed PoE+ switch convey port
status
The 2.5G managed PoE+ switch’s
convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
Features such as ACL, SSL, MAC/
port filtering, 802.1X, TACACS+,
and RADIUS are compatible with
layered access controls
Sends larger packets, or Jumbo
Frames (up to 10KB) for increased
performance
RMON, SNMP, SNMP Trap, and
Port Mirroring support administrator
monitoring solutions
Traffic Management
A broad range of network
configurations are supported by:
802.3ad link aggregation,
Asymmetric VLAN, 802.1Q VLAN,
Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p
Class of Service (CoS), port
bandwidth management, and QoS
queue scheduling
Integration Flexibility
Managed features on the 2.5G
managed PoE+ switch include
access control lists, VLAN, IGMP
snooping, QoS, RMON, SNMP trap,
and syslog for monitoring and
flexible network integration
Housing Design
Sturdy metal housing
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Access Control |
|
| ACL IPv4 L2-L4 & IPv6 |
|
| Layer 3 Features |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|