HEALTHCARE SYSTEMS

Reliability and speed in critical IT equipment are never as integral as when health and safety are concerned. Healthcare facilities require backup power supplies that are robust and provide 24/7/365 availability without compromise. The Liebert GXT5 Lithium-Ion UPS supports mission-critical technologies including medical imaging systems, image archiving, core network, IDF/MDF closets, communications equipment, ULT Freezers, telehealth and EHR systems, lab equipment and medical office information management systems.

EDUCATIONAL INSTITUTIONS

Schools require reliable IT networks for continuous access to information, secure student and faculty data and even manage day-to-day operations. The UPS systems are integral in K-12, universities and other educational institutions as they ensure power continuity and quality for IT systems. The Vertiv Liebert GXT5 Lithium-Ion UPS provide set it and forget it protection and require less frequent replacements. They can be (up to) 70% more compact than VRLA batteries, so they are the ideal choice for those with remote and challenging space constraints.

NETWORK IDF/MDF CLOSETS

With the Internet of Things (IoT) and the rollout of 5G networks, we see more companies drive towards simpler, smarter, more self-sufficient, powerful and low-latency edge of the network computing closer to the end-user. The Vertiv Liebert GXT5 Lithium-Ion online UPS provides the reliability and manageability needed for servers, network communications, switches, hubs, telecommunications equipment, and routing devices needed to support applications such as VoIP and IP Telephony or other critical call center applications.

BUSINESS & GOVERNMENT 

The government and business sectors can have the most demanding requirements. They push for more cost-effective and environmental-friendly option. The Lithium-Ion batteries in the Vertiv Liebert GXT5 Lithium-Ion UPS last up to 3x longer and more reliably than traditional VRLA batteries, requiring fewer replacements and driving a lower total cost of ownership. Longer life also leads to fewer cycles of waste, making it a better solution for our planet.

FINANCE, RETAIL, & THE EDGE

The Vertiv Liebert GXT5 Lithium-Ion UPS offers complete protection for the unique requirements of centrally managed IT assets in edge locations with limited trained IT/Infrastructure resources on-site. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, this UPS delivers reliable and worry-free power protection. Its online double-conversion technology makes this it an ideal solution for network closets, server racks, customer tracking and security systems, and other critical equipment at the edge.

GXT5LI-5000MVRT3UXLN

  • Power (VA/W): 5000VA/5000W
  • Output Power Factor: 1.0
  • Full-Load Runtime: 10 min
  • Half-Load Runtime: 21.5 min
  • Remote Management Capabilities: Included with RDU101 SNMP/Webcard and FREE Vertiv Power Insight management software for remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 84lbs (38kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 3U Rack/Tower
  • Output: (2) NEMA L14-30R Outlets

GXT5LI-6000MVRT3UXLN

  • Power (VA/W): 6000VA/6000W
  • Output Power Factor: 1.0
  • Full-Load Runtime: 8.5 min
  • Half-Load Runtime: 19 min
  • Remote Management Capabilities: Included with RDU101 SNMP/Webcard and FREE Vertiv Power Insight management software for remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 80lbs (36kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 3U Rack/Tower
  • Output: Hardwired (L1-L2-N-G)

GXT5LI-8000MVRT4UXLN

  • Power (VA/W): 8000VA/8000W
  • Output Power Factor: 1.0
  • Full-Load Runtime: 14 min
  • Half-Load Runtime: 27 min
  • Remote Management Capabilities: Included with RDU101 SNMP/Webcard and FREE Vertiv Power Insight management software for remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 125lbs (57kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 4U Rack/Tower
  • Output: Hardwired (L1-L2-N-G)

GXT5LI-10KMVRT4UXLN

  • Power (VA/W): 10000VA/10000W
  • Output Power Factor: 1.0
  • Full-Load Runtime: 11 min
  • Half-Load Runtime: 23 min
  • Remote Management Capabilities: Included with RDU101 SNMP/Webcard and FREE Vertiv Power Insight management software for remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 125lbs (57kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 4U Rack/Tower
  • Output: Hardwired (L1-L2-N-G)