ENHANCE YOUR COMPUTER’S AUDIO WITH STAGE AIR V2

Built for an intimate setting like your desktop, the Creative Stage Air V2 is designed to fit effortlessly into your existing setup with minimal clutter. This small but mighty PC soundbar joins the Creative Stage series and offers both high-quality USB digital audio and wireless Bluetooth 5.3 options for versatility. It also comes with up to 6 hours of battery life so you can bring your music with you anywhere around the house, without being tethered to a power source. Custom-tuned to deliver astounding audio despite its compact build, the Creative Stage Air V2 brings out the best in your movies, games, and music.

WIDELY COMPATIBLE

Designed for versatile use, the Creative Stage Air V2 comes with both wired and wireless playback capabilities, so setting up is a breeze. You can connect it directly to your devices—PC, mobile devices, and even gaming consoles such as the PS4, PS5 and Nintendo Switch.

CONNECTIVITY

USB-A/USB-C for laptops and gaming consoles like PlayStations or Nintendo Switch — Enjoy high-quality digital audio via the included USB-C to USB-A cable

3.5 mm AUX-in for analog devices like MP3 player, DACs, or receivers — Allows for universal compatibility across other analog audio devices.

Bluetooth for mobile phones, tablets, or laptops — Stream your favourite tunes wirelessly via Bluetooth

UP TO 6 HOURS OF PLAYTIME

The soundbar also comes with a built-in battery that lasts up to 6 hours so you can play music without a power source.

Based on moderate volume level. Actual battery life will vary with usage settings and environmental conditions.

IMPRESSIVE AUDIO

Creative Stage Air V2 is tuned to deliver powerful and clear audio with two improved custom-tuned full range drivers and an oversized radiator.

EASY SETUP

Setting up the Creative Stage Air V2 is a breeze with the USB-C port or 3.5mm jack input port at the back of the soundbar.

FUSS-FREE CONTROL

The playback and volume control buttons are conveniently located on the side of the soundbar with LEDs that indicate status on its front panel.