Adjust the viewing angle of a laptop's base panel/keyboard, using this laptop riser stand. Featuring a collapsible frame with adjustable width, this stand supports smaller phones/tablets as well as portable monitors, and laptops with screen sizes of up to 15.6". The stand is capable of supporting devices of up to 22lb (10kg). It ships fully assembled, ready for immediate deployment.
Tilted for Ideal Viewing
The ergonomic laptop stand features 9 different angle adjustments (15° / 27° / 37° / 45° / 52° / 60° / 67° / 75° / 84°) to help find the most comfortable viewing angle. The raised lip at the front and the anti-slip rubber pads prevent the laptop from shifting while making adjustments and during operation. In addition, the pads protect the mounted device from cosmetic damage.
Collapsible Design
The ultra-lightweight (0.73lb / 329g) collapsible stand is ideal for users who require a stand that is portable and can be quickly deployed. Transport the fully collapsed stand in the included storage pouch. The width of this laptop computer stand is adjustable, ranging from 2-7.17in (5.1-18.2cm), ensuring multi-device compatibility. Once the stand is folded, the dimensions are 9.4 x 2 x 0.9in (24.1 x 5.1 x 2.4cm).
Sturdy Laptop Stand
The elegant laptop riser features aluminum construction to ensure durability and sturdiness and a silver anodized finish complements the design. The support area facilitate passive cooling by reducing airflow restriction around the base of the mounted device. Non-skid rubber feet protect the work surface from scratches and scuffs, including glass top desks. This product is backed for five years, including free lifetime 24/5 multi-lingual technical assistance.