True Online UPS from 1000 to 3000VA
The Vertiv Liebert GXT5 TAA UPS is an online double conversion UPS solution which offers premium power outage protection and continuous power conditioning in a compact and flexible deployment system. It protects critical equipment against outages and every type of power disturbance without drawing on battery power, which extends battery life and minimizes replacements. This single-phase UPS operates with high power efficiency is intended for both centralized and edge applications. The unit includes a rack mounting hardware kit and base for tower installation in open environments. With available Vertiv LIFE Services, data center managers can reduce the risk of unexpected downtime through remote diagnostic and preventive monitoring. It comes with Vertiv RDU120 card, which allows users to manage up to 100 distributed units with the free Vertiv Trellis Power Insight Application. Available in capacities from 1000VA to 3000VA in rack and tower configurations, the Vertiv Liebert GXT5 UPS includes:
COMPLETE POWER PROTECTION
The Vertiv Liebert GXT5 TAA UPS provides online double conversion technology to protect critical equipment against outages. It offers continuous power conditioning to eliminate disturbances such as blackouts, brownouts, saps, surges or noise interference. During an outage, this UPS seamlessly transfers to battery with no interruption in power to supported equipment. Programmable sockets help extend runtime for the most critical loads and smart disconnection of the less critical equipment. Scalable runtime options with matching auto-detection external battery cabinets provide additional flexibility when extended uninterrupted power is required. The auto-detection feature of the external battery cabinet ensures the proper set-up and configuration of the system runtime allowing users to plan critical systems support accurately.
REMOTE MANAGEMENT CAPABILITIES
The Vertiv Liebert GXT5 TAA UPS comes with the Vertiv RDU120 card to provide remote, SNMP and web UI-based monitoring. With the use of free Vertiv Power Insight software, data center managers can consolidate their view of up to 100 distributed UPS units providing simple notification of status and events in a single pane of glass view of the backup systems. The network card enables SNMP-based management that can maximize uptime, minimize onsite support and keep data secure. It allows remote infrastructure visibility and provide actionable information for continuous availability. Compatible with environmental sensors, it can also monitor heat, humidity and other factors in remote locations.
UNINTERRUPTIBLE POWER SUPPLY TECHNOLOGY
The Vertiv Liebert GXT5 TAA UPS is easy to deploy with convertible rack/tower design that offers installation flexibility, and its gravity-sensing, color LCD provides a user-friendly interface for local configuration and management. Setup and configuration are also made easy with auto-detection of external battery cabinets for additional runtime solutions. High efficiency operation of this UPS means you get protection while being energy conscience.
SERVER AND ROUTER PROTECTION
The Vertiv Liebert GXT5 TAA UPS is ideal for protecting servers and routers in rack or tower configurations in small offices, network closets and remote locations. The compact Vertiv Liebert GXT5 TAA UPS takes up only 2U of rack space and 15.7 to 21.3-inch depth. A rack mounting hardware kit is included with each unit, as well as a base for tower installation in open environments.
The government require advanced information and communication technologies as it often deals with demanding clients and confidential data. Its critical systems require high reliability and availability for efficiency, security and optimal work. The Vertiv Liebert GXT5 TAA UPS system provides premium protection to its high-end equipment in delivering services or executing programs. This battery backup allows government personnel to safeguard data and protect expensive electronic systems when power outages and power disturbances occur. With TAA compliance, this UPS meets government or government-affiliated environments’ requirement for safe operation.
School districts require that their data protected and their systems available when needed. These days, schools, colleges and universities are equipped with latest technologies to make teaching and learning easier. They have secure server rooms and data cabinets to hold packets of data for students or for education staff only. However, power disturbances can cause disruptions to IT systems that teachers and administrators heavily rely on. The Vertiv Liebert GXT5 TAA UPS can provide school personnel peace of mind that Wi-Fi routers, small equipment racks, and other important systems are protected from damage and data loss.
With true online protection and remote management capabilities, the Vertiv Liebert GXT5 TAA UPS provides reliable protection for the unique requirements of retail stores, bank branches and other distributed IT applications. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, the Vertiv Liebert GXT5 TAA UPS delivers reliable power protection.
A smarter, simpler, more self-sufficient edge of the network is converging with broader industry and consumer trends, including the Internet of Things (IoT) and the rollout of 5G networks, to drive powerful, low-latency computing closer to the end-user. The Vertiv Liebert GXT5 TAA UPS provides the reliability and manageability critical edge applications require.