CLX SET...Lord of Chaos

Performance Motivated Mid-Tower Gaming Desktops

CLX SET seamlessly combines raw power and flexibility, and is designed to offer a quality gaming experience without breaking your wallet. CLX SET gaming PCs feature high-performance PC parts designed to give you an optimal and immersive experience.

This CLX SET is built for high-speed gaming with an AMD Ryzen 9 5800X processor that has 8 Cores and 16 Threads plus it's paired with a GeForce RTX 3060 GPU to deliver the high frame rate performance gamers desir

  • Processor: AMD Ryzen 7 5800X 3.8GHz
  • Memory: 16GB DDR4 - 2 x 8GB (64GB Max)
  • Drives: 512GB NVMe M.2 SSD, 3TB HDD
  • Graphics: GeForce RTX 3060 12GB GDDR6
  • Video Connectivity: 1x HDMI | 3x DisplayPort
  • LAN: 1xGigabit | Wifi: 802.11ac | Power: 750 Watt
  • Dimensions (H x W x D): 15.35 x 9.09 x 18.43 inches
  • Closed-Loop Liquid-Cooled CPU, 3 RGB Fans, Black CLX Edition Spear ATX Mid-Tower Chassis with Tempered-Glass Side and Front Panels.




CLX is a division of Cybertron International, one of the largest system integrators in the US since 1997. 100% U.S. Based Company, owned and operated in the heartland of the United States in Wichita, KS. We are gamers and tech enthusiasts at heart! We understand what it takes to create a system meant for casual to intense gameplay. CLX believes in quality, attention to detail, and giving gamers and creators the ability to have exactly the system they desire, through selection or customization.

  • Custom Built in the USA
  • High Performance Reliable
  • No Bloatware Included

Setting the Bar for Gamers and Designers

Get ready for impressive performance and a visually stunning gaming experience with AMD. Go ahead, turn up your settings. Then hold on! Experience the cutting-edge performance of AMD Ryzen 5000 Series processors to play the most demanding games and power through 3D or video rendering.

  • 4th Generation Ryzen 7 5800X
  • 8 Cores 16 Threads
  • 3.8 GHz Base Clock Speed
  • 4.7 GHz Max. Boost Clock
  • 4MB L2 + 32MB L3 Cache

Realistic Immersive Graphics

GeForce RTX 30 Series GPUs deliver the ultimate performance for gamers and creators. They’re powered by Ampere—NVIDIA’s 2nd gen RTX architecture—with RT Cores, Tensor Cores, and streaming multiprocessors for the most realistic ray-traced graphics and cutting-edge AI features.

  • GeForce RTX 3060 GPU
  • 3584 CUDA Cores
  • 12 GB GDDR6X Memory

Game-Changing Gameplay

Gaming and productivity just got even better, bringing you closer to what you love, Microsoft Windows 11 is now available on all CLX systems. Windows 11 powered CLX Gaming PCs make it easier than ever to help gamers and creators stay focused and organized in a new hybrid world. Now you can play and connect with other gamers across Windows 11 devices. From the best classic titles to the newest generation of PC games, Windows 11 is built for the games you love!

All CLX gaming desktops are hand built in the USA using name-brand premium components, and expertly put together by true cable management and airflow control experts

We quality control and evaluate performance benchmarks on all CLX computers as part of our build process to maintain the highest quality PC builds.

We maintain high performance in all CLX computers by not including unwanted software.

No Bloatware included!

A state-of-the-art custom PC builder with real gamers designing PC gaming systems that operate at peak performance using high-end computer parts in customized signature PC cases.