Experience the latest frequency of WiFi 6, eliminating interference from all legacy devices. The 6G is used alongside with other bands to serve as the backhaul connection between the Deco units.
Why We Need WiFi 6 in 6 GHz Band?
Opening the 6 GHz band will change the game for WiFi 6. WiFi 6 brings about upgraded performance in network efficiency and capacity. Whereas the advantages of WiFi 6 are not fully realized while competing with transmissions from WiFi 5 (or other radios). WiFi 6E allows for 7 additional 160 MHz channels that double bandwidth. Access to the 6 GHz frequency brings more bandwidth, faster speeds, and lower latency, opening up resources for future innovations like in AR/VR, 8K streaming and more. ³
Immerse your whole home in powerful WiFi no matter its size or shape. Two units work together to provide coverage up to 5,500 sq. ft., ensuring you have uninterrupted WiFi from the bedroom to the backyard.¹
Want more coverage? Simply add another Deco. All TP-Link Deco can work together.
Easy Setup with Deco App
Unbox Deco, install the app, and then simply follow the on-screen directions. The Deco app will take care of the rest to get your network up and running in mere minutes.
Hands-free Voice Commands
Pair with Alexa to control your network with simple voice commands. Enjoy the hands-free life.