TRENDnet’s AC to DC Industrial DIN-Rail Power Supply with PFC Function, model TI-S24052, supplies up to 240W (52V DC, 4.61A) of power to industrial equipment, such as PoE switches, injectors, and WiFi access points. This industrial power supply supports active PFC to help eliminate unusable reactive power and comes with an integrated DIN-Rail mount. It also supports protections for overload, short circuit, over voltage, over current, and over temperature. The industrial power supply is designed for industrial environments with an operating temperate range of -25° – 70° C (-13° – 158° F).

• Industrial power supply with integrated DIN-Rail mount

• Provides up to 240W of power (52V DC, 4.61A)

• Supported output voltage 48 – 56V DC • High efficiency 94% and low power dissipation

• 150% peak load capability • Built-in active Power Factor Controller (PF > 0.98)

• Cooling by natural air convection

• Protections: Overload, short circuit, over power, over voltage, over current, over temperature

• UL 508 approved

• Built-in DC OK relay contact

• -25° – 70° C (-13° – 158° F) wide operating temperature range

Industrial Applications

Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.

240W Power

Provides up to 240W (52V DC, 4.61A) of power for PoE devices, such as switches, injectors, and access points.

Wide Operating Temperature

Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F).

Active PFC

Built-in active Power Factor Controller (PFC, PF > 0.98) helps eliminate unusable reactive power

Protections

Built-in active Power Factor Controller (PFC, PF > 0.98) helps eliminate unusable reactive power

Passive Cooling

The industrial power supply is cooled by natural air convection

Electro Magnetic Emission/Immunity

EN 55032
BS EN 55032
EN IEC 61000-3-2
BS EN IEC 61000-3-2
EN 61000-3-3
BS EN 61000-3-3
EN 55035
BS EN 55035
AS/NZS CISPR 32
FCC CFR Title 47, Part 15, Subpart B
ICES-003 Issue 7

Safety Certifications

EN 62368-1
BS EN 62368-1
CB IEC 62368-1
UL 62368-1, 2014-12-1, CAN/CSA C22.2 No.62368-1-14, 2014-12

SPECIFICATIONS

Interface
  • Input: 90 – 264V AC, 47 – 63Hz, 3.15A 127 – 370V DC
  • Output: 240W, 48 – 56V, 0 – 4.6A
  • DIN-rail: TS-35/7.5 or 15
Housing
  • DIN-rail mount
  • Power LED indicator
Special Features
  • DC OK relay contact
  • 150% peak load capacity
  • Protection functions
    • Short circuit
    • Over power
    • Over voltage
    • Over current
    • Over temperature
  • Protection type: shutdown and self-recovery
Operating Temperature
  • -25° – 70° C (-13° – 158° F)
Operating Humidity
  • Max. 90% non-condensing
MTBF
  • 200,000 hours @ 25° C
Dimensions
  • 63 × 124 × 114mm (2.5 x 4.9 x 4.5 in.)
Weight
  • 844g (1.86 lb.)
Certifications
  • CE
  • FCC
  • UL 530470
  • CB IEC 62368
Warranty
  • 1 year

PACKAGE CONTENTS

  • TI-S24052

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.