Overview

Powerfull 4-Port high-power charger with three USB-C PD 3.0, Fast Charger 2.0, PPS and one USB-A Quick Charge 3.0 fast charging ports, Supports maximum 200W output totally, C1/C2 up to 100W, C3 up to 65W, USB-A up to 60W, USB-C Charging Station - Portable USB Type-C Charger - USB-C Power Adapter

Features

This 200W Gan PD Combo Charger with three USB-C charging ports, one USB-A charging ports, and Gallium Nitride 2 (Gan 2 ) Pro technology make the best power charging efficiency

New GaN2 Pro

Built-in the new semiconductor material achieves low heat temperature, higher charging efficiency, hard, and smaller size. Allows operation at higher voltages and switching frequencies, is more powerful and durable, and offers multiple protections to protect your devices from Over-load, Over-Current, Short-Circuit, and Over-Voltage

200W Fast Charging/QC 3.0

Provides a total 200 watts power output- Max. 2x USB-C 100W (USB-C1 & 2) charging ports, 1x USB-C 65W (USB-C3) charging port and 1x USB-A 60W (USB-C4) charging ports enable fully charge laptops, smartphones and tablets simultaneously

PFC Technology

Support the PFC (power factor correction) feature to enhance the power energy efficiently and to reduces the amount of reactive power generated by a PC or device

* Note: when USB-C and USB-A are used together, they only have Max. 24W shared (5V/2.4A +5V/2.4A)

Power Source

Offers Power Delivery 3.0 (PD 3.0), Fast Charging 2.0, and Programmable Power Supply (PPS) technologies to meet most USB-C power devices, and Quick Charger 3.0 (QC 3.0) compliant with USB-A power device for reliable and stable power

Multiple Connectivity Port

Comes with two USB-C charging ports (Max. 100W), one USB-C charging ports (Max. 65W), one USB-A (Max. 60W), AC power jack (200W)

Connection

ABS Housing Design

Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency