Attach a tablet to a VESA-compatible monitor arm, using this VESA mount adapter for tablets. The adapter is easy to install into your monitor arm or stand, and it supports most tablets of different brands with display sizes between 7.9 to 12.5 in. The spring-loaded clamp offers range of 7.9 to 13.3 in (200 to 340 mm) and can hold tablets up to 0.47 in (12 mm) thick and up to 4.4 lb (2 kg).
VESA Mounting for Ergonomics
Attach a tablet to this adapter and secure it to a VESA-compatible (75 x 75 / 100 x 100 mm) single monitor mount for use in POS, hospitality, room/storage control, and retail applications. Add a display to an existing setup by attaching this adapter to an available VESA monitor mount or arm. Depending on the functional capabilities of the VESA mounting point, adjustments may be possible to the tablet's height and rotation/tilt angle.
Lock and Secure a Tablet
The VESA tablet mount features anti-theft measures that can deter the theft of the attached tablet. These theft prevention features include anti-tamper mounting screws and lockable tablet clamps. Locking the clamp is optional. Keys and tools are included.
Quick and Easy Installation
The clever design does not block the ports, front-facing camera, or buttons, allowing users to use all the tablet's features (remove any protective cases from the tablet). The 0.7 lb (0.35 kg) weighted plate can be added to the tablet mount, to ensure optimal operation of spring-assisted/one-touch monitor arms.
The tablet VESA mount is backed for 5 years, including free lifetime 24/5 multi-lingual technical assistance.