The stunningly beautiful ASUS M3700 all-in-one PC has a 27-inch FHD LED display with a near-invisible 3 mm display bezel that gives you edge-to-edge visuals and an incredible 91% screen-to-body ratio. Combined with its advanced ASUS SonicMaster audio — featuring Dolby Atmos and two-way AI-powered noise cancelation — M3700 immerses you in amazing visuals and superb sound for the ultimate entertainment experience.

Display

Vibrant and vivid!

The NanoEdge display on ASUS M3700 features wide 178 ° viewing angles, and a wide 100% sRGB color gamut for vivid and realistic-looking colors. It also includes exclusive ASUS Splendid technology to ensure true-to-life colors — whether it’s an image of a sunset, a clear blue sky, or subtle skin tones.

Beauty

Seamless, effortless

ASUS M3700 has a simple yet elegant integrated stand that’s sculpted from a single piece of aluminum. Designed for complete stability and a graceful appearance, its shape is based on the Chinese character 人, for ‘human’. A perfectly balanced hinge keeps the screen firmly in place, while allowing you to effortlessly tilt the display to the most comfortable angle.

Noise Cancelation

Next-level two-way AI noise-canceling audio technology

ASUS M3700 has AI-powered noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. This ensures minimal distraction for high-quality communication, so it’s just like being in the room with other people. It also includes shortcut keys to enable the technology or mute the microphones with simple clicks

Audio

Advanced bass-reflex speakers

For amazingly immersive multimedia experiences, ASUS M3200 has two integrated high-quality stereo speakers use an advanced bass-reflex design — a design typically only available in hi-fi speaker systems. We also install Smart Amplifier to deliver smooth, powerful bass and clear, full-range sound that has to be heard to be believed