AOPEN delivers its next-generation commercial Chrome solution with the cTILE 22 Gen2. With the same powerful specifications of the AOPEN Chromebox Commercial 2, and built for 24/7/365 commercial environments, this purpose-ready all-in-one features a 22-inch touch screen that supports both Google Chrome Enterprise Upgrade and Chrome Education Upgrade in environments otherwise unsuitable for consumer Chrome devices.
The front panel of all AOPEN all-in-one touch solutions is dust and waterproof. With the IP65 grade, this device is safe from water and dust at from end. Also, the wrapped-around design protects the front panel glass from chipping.
Concerned about curious hands? The cTILE 22 has a port cover for a safe and secure setup.
The cTILE series are with fanless design. Less dust & no spindle parts inside the device which brings the system with better reliability.
The cloud-based Chrome management console (Chrome Enterprise) provides a simple, fast, and secure way to manage Chrome devices remotely efficiently.