The ViewSonic ® LDS135-151 is a 135” All-in-One Direct View LED Display Solution Kit boasting easy delivery, installation, and maintenance. The pre-assembled design and built-in motorized height adjustment stand enable effortless setup within just a few minutes. It can be freely moved around with 360° silent wheels and stabilized with push-button locking. Delivery is easy with the included moveable flight case – a perfect rental-ready solution to impress your viewers from one event or exhibition to another. Engage your audience on a magnificent screen everywhere from high-end board rooms and receptions to galleries, auditoriums, and other large venues.
The included Direct View LED display comes with pre-assembled LED modules, cabinets, a system control box, and the mobile cart. It can be set up and ready to use within just a few minutes, saving time and effort as well as lowering the technical barrier for installers.
A foldable screen design allows the display to be packed into its custom flight case, making it easy to set up and share between classrooms, conference rooms, auditoriums, and other areas around a school or business.
The mobile cart features a motorized height adjustment feature that enables you to easily raise the height of the installed display up to 25 inches with the simple press of a button. You can save up to three different height preferences for a custom fit in multiple spaces.
The mobile cart also includes 360° silent wheels that allow you to move the display freely, and quitely, whenever you need to. The wheels easily lock so that everything remains steady and in place.
An intuitive split-screen function makes video conferences and online collaborations more flexible and creative. The display also supports Picture-by-Picture (from up to 4 different inputs) or Picture-in-Picture (a screen within another screen) scenarios in real-time.*
*PBP and PIP require HDMI source input.
The pre-installed ViewBoard Cast™ enables content to be streamed from mobile devices onto the display over wireless networks, whether one-to-one or many-to-one.
From the LED tiles, to the AV hardware and software, power supplies and cables, this all-in-one solution includes everything you need in one box for streamlined installation.