ViewSonic X11-4K True 4K UHD Short Throw LED Projector with H/V Keystone, Corner Adjustments, WiFi, USB C Connectivity, Cinematic SuperColor for Smart Home Theater

Combining true 4K Ultra HD resolution with HDR/HLG support, advanced new generation LED technology, and smart capabilities within a portable design, the ViewSonic ® X11-4K projector delivers an immersive cinematic experience from anywhere in your home. With an easy carry handle, this projector can be moved from room to room and even outdoors for backyard parties. Setup is effortless with instant auto focus, H/V keystone and 4-corner adjustments. In addition, a short throw lens can deliver images up to 100” when the projector is placed just a few feet away from a wall or screen. No matter where you watch, images remain vivid and clear thanks to 2,400 lumens of brightness, 125% Rec.709 compatibility, and stunning 4K Ultra HD 3840 x 2160 resolution, while custom Harman Kardon speakers deliver incredible sound. Smart connectivity features add even more fun, including wireless screen mirroring from your phone, Bluetooth connectivity for flexible audio options, and USB-C for single-cable connection to a Nintendo ® Switch.

  • BIG SCREEN HOME THEATER: Immersive theater-like experience in 4K UHD (3840x2160) on a screen up to 200 inches in 2400 (LED) lumens 
  • LAMP-FREE PROJECTION: Solid-state LED technology with 30,000-hour lifespan consumes far less power than a typical LCD TV 
  • VIVID COLORS: 125% Rec. 709 color accuracy and HDR/HLG content support produces lifelike colors for a fuller, more immersive viewing experience 
  • PREMIUM AUDIO: Built-in Dual Harman Kardon Bluetooth speakers deliver room-filling audio 
  • EASY SETUP: 0.8x- 1x digital zoom, instant auto focus, vertical/horizontal keystone, and 4-corner adjustment for flexible setup 
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with input options such as Wi-Fi, HDMI, ethernet lan and USB-C 
  • INCLUDED IN THE BOX: X11-4K Projector, Power Cable, Remote Control, and a Quick Start Guide

Reimagine Your Space

X11-4K Shorter Throw Portable LED Projector


Shorter Throw Portable LED Projector

Incredible 4K Detail with HDR Support

Enjoy the crisp detail of true 4K Ultra HD with 4x the clarity of Full HD. In addition, with HDR content support, this projector produces incredibly vivid colors for more immersive viewing.

Cutting-edge LED Technology

Featuring 2,400 LED lumens, the X11-4K projects crisp images for up to 30,000 hours* while enhancing luminance and color saturation. *Light source life may vary based on usage and other factors

Vivid Colors

ViewSonic’s Cinema SuperColor+ Technology with 125% Rec.709 provides stunning true-to-life colors while HDR10 (High Dynamic Range) creates enhanced color and contrast ratios.

Frame Interpolation Technology

Frame interpolation technology minimizes motion blur for ultra-smooth imaging that’s perfect for fast-paced action-packed movies, sports and games.

Premium Harman Kardon Speakers

Dual 8W Harman Kardon speakers deliver an impressive audio experience. Stream audio from your projector to a Bluetooth speaker or directly to headphones with Bluetooth in/out.

Perfect Proportions Every Time

The X11-4K comes with autofocus, H/V keystone, digital zoom and 4 corner adjustment to get the perfect picture every single time. There’s also no startup or cool down time.

Flexible Multimedia Access

Versatile connectivity options include USB Type-C, two USB Type-A ports, and two HDMI 2.0 / HDCP 2.2 ports. Enjoy 12GB of local storage for saving content, as well as 5GHz WiFi for streaming.

Easily Connect to External Audio Devices

With HDMI ARC, the X11-4K can transmit and return audio signals over a single cable. This reduces the number of cables needed when connecting the projector to an external audio system.

Streams Like a Dream

Watch your favorite shows and movies by plugging your streaming stick directly into your projector. Play content from your phone or laptop via USB-C.

Get the Big Picture Even in Small Spaces

This shorter-throw projector project 100 in. images from as close as 5.8 ft. away.

Seamless Streaming with USB-C

USB Type-C connection allows you to stream content directly from your phone or tablet.*