DYMO Digital Shipping Scale, 100-Pound

Save time and money with the heavy-duty, portable DYMO S100 Digital USB Shipping Scale. Quickly and easily weigh packages up to 100 lbs (45 kg). Grab the built-in handle and carry the scale to heavy items – instead of lugging heavy items to the scale – or connect the scale via USB to a PC or Mac to use popular online mailing/shipping services. The S100 includes time-saving hold and tare features, an automatic shut-off feature for battery conservation, and a detachable LCD display for convenient handheld or wall-mounted viewing.

  • Requires 3 AAA batteries (not included) or USB cable (included) connected to PC or Mac (Compatible with Windows 7 or later and Mac OS X v10.11 or later).
  • Weigh letters and packages up to 100 lbs (45 kg)
  • Hold feature locks weight display for 10 seconds
  • Conserve battery power with automatic shut-off when scale is not in use
  • Weigh items in a container minus weight of container with tare function
  • Power unit via USB (included) or 3 AAA Batteries (not included)