MacBook Pro 13”

macbook pro

Pro wherever you go.

Thanks to the new M2 chip, the 13-inch MacBook Pro is more

powerful than ever. It offers up to 20 hours of battery life 1 and an

active cooling system that maintains

incredible performance in the same compact design as always.

With its stunning Retina display, FaceTime HD camera,

and studio-quality microphones, it's our

most portable laptop pro yet.

With the superpowers of the chip

The M2 chip outperforms the M1 chip in speed and power efficiency,
ushering in a new era for Apple chips. With a powerful
8-core CPU, it is capable of executing complex tasks with ease.
Its blazingly fast 10-core GPU lets you create
amazing graphics. The high-performance media engine manages to edit even more
ProRes 4K and 8K video streams. And the best part: with up to 24 GB of
unified memory, it does everything at the same time.



thermal efficiency

Active cooling: the key to full steam performance. Thanks to its advanced thermal system and the efficiency of the Apple chip, MacBook Pro offers superior CPU and GPU performance so you can run complex tasks for hours.

She gets along

with everyone.

The M2 chip and macOS work seamlessly together to bring speed and responsiveness to the apps you use often, like Microsoft 365 and your iOS favorites. There are already more than 10,000 apps and plug-ins optimized for Apple chips. And because Rosetta 2 easily translates apps, you can also use apps that were originally designed for Intel processors on your MacBook Pro.

A 

portable

editing

island.

The M2 chip's high-performance media engine enables ProRes encoding and decoding, so you can play and edit up to 11 ProRes 4K video streams, including those shot on iPhone 13 Pro, and up to two ProRes 8K  12  video streams . Plus, you can convert projects to ProRes up to 3 times faster than before.  13

Retina display

Perfection that jumps at sight.

On the stunning Retina display, images are detailed and realistic, and text is incredibly sharp and sharp. Plus, its bright LED backlighting produces deep blacks and luminous whites, and the P3 wide color gamut makes greens and reds more vibrant than standard sRGB. The MacBook Pro display also comes with True Tone technology, which automatically adjusts white balance based on the surrounding color temperature so everything looks more natural.

camera and microphones

Nice to see you. And
listen to you.

Thanks to the M2 chip, the FaceTime HD camera takes full advantage of our latest image signal processor so you look amazing on video calls. And with studio-quality microphones, your voice will sound great when you're in a meeting, recording a podcast, or talking to your family.

Magic Keyboard

Let's do it.

The Magic Keyboard allows you to type comfortably, with great precision and quietly. With the Touch Bar you have the commands you need most right where you need them, so you can type less and do more. And with Touch ID you can log in securely with quick and easy authentication.