Features

Smooth, uninterrupted gameplay

HDMI 2.1 unlocks a native 4K resolution alongside a smooth 144Hz refresh rate for even the most demanding graphics for PC Gaming and supports at 120Hz for consoles. The Fast IPS panel enables a 1ms GTG response time and NVIDIA ® G-SYNC ® Compatible and AMD FreeSync™ Premium Pro give a tear free, stutter free low latency HDR gaming experience.

Incredible color accuracy

VESA DisplayHDR™ 600 and a wide color coverage of DCI-P3 95% gives players truly vibrant and realistic graphics. Delta E less than 2 factory pre-calibration gives you instantaneously accurate colors the moment you take the monitor out of the box. TUV Certified ComfortView Plus reduces harmful blue light emissions all without sacrificing color accuracy or visual clarity.

Built for creators

The Dell 32 4K UHD gaming monitor is a fantastic addition to your creative toolkit. Swap seamlessly between the DCI-P3 (native) and sRGB color space or adjust the gamma settings. Plus, the uniformity compensation feature helps to dynamically balance the screen to offer uniform color and brightness so you can be confident in the quality of your work.

Multitask while you play

Look up how to solve that tricky puzzle, keep up with your stream chat, or catch up on your favorite podcast while you play games with the PIP and PBP modes. The Dell 32 4K UHD gaming monitor is built to handle simultaneous tasks with ease to help you play your way.

Designed for gamers

A gaming-inspired design that emphasizes both form and function. The monitor’s single-color backlighting and bold venting offer a premium look and feel while its thermal regulation allows you to play a lot longer, no matter how graphically intensive your game is.

An ergonomic monitor that seamlessly fits into any setup. Leverage the height swivel and tilt adjustable stand to find the perfect perspective no matter how you've built your battlestation.

Works great with consoles

An exclusive console mode takes the 4K signal from your console and integrates it seamlessly with the monitor's HDR technology at a 120Hz refresh rate.

Connectivity

1. Power Connector | 2. Security lock slot (Based on Kensington Security Slot™) | 3. VESA Mount | 4. Stand Lock | 5. HDMI 2.1 Port | 6. HDMI 2.1 Port | 7. Display Port | 8. SuperSpeed USB 5 Gbps (USB 3.2 Gen1) Type-B upstream port | 9. SuperSpeed USB 5 Gbps (USB 3.2 Gen1) Type-A downstream port with Power Charging | 10. Headphone Jack | 11. SuperSpeed USB 5 Gbps (USB 3.2 Gen1) Type-A downstream port

Cables included:
1. Power Cable | 2. HDMI Cable | 3. DP Cable | 4. USB 3.2 Gen1 (5Gbps) Upstream Cable

Dimensions & Weight

With Stand: 1. Height: 18.07 in~22.01 in (458.98 mm ~ 558.98 mm) | 2. Width: 28.55 in (725.28 mm) | 3. Depth: 9.72 in (246.94 mm)

Without Stand: 1. Height: 16.82 in. (427.21 mm) | 2. Width: 28.55 in. (725.28 mm) | 3. Depth: 2.71 in. (68.75 mm)

Weight: Panel only (for VESA-mount): 13.29lbs (6.03 kg) | With Packaging: 29.21 lbs (13.25 kg)