Add a Gigabit network port to your computer, using a USB Type-C connection. The RJ45 port supports multiple speeds (10/100/1000 Mbps) and is fully compatible with Cat5 [and higher] cabling. This is an essential peripheral for new laptops that lack an Ethernet port. In addition, it can be utilized or whenever WiFi is unavailable or when wireless network speeds are inconsistent.
Access Gigabit Networks
The USB LAN adapter supports up to Gigabit speeds (1000 Mbps). Share or receive files over a network, access network storage/backup, and stream online content while reducing wait times and slowdowns.
Plug and Play Device Configuration
Simply connect the network adapter to your computer's USB Type-C port. Native driver support in Windows, macOS, and Linux facilitates plug-and-play compatibility. In addition, mobile platforms are also supported, including ChromeOS, Android, and iPadOS.
This USB-C to RJ45 dongle features VLAN tagging, Auto-MDIX, 9K jumbo frames, wake-on-LAN, and full-duplex Ethernet making it the perfect companion for on-the-go users who require a wired network connection.
Compact and Versatile Design
The USB Gigabit network adapter is light and compact. It features a built-in 11.8 in (30 cm) cable that helps with additional reach and flexibility while reducing cable/connector strain. Additionally, USB bus power simplifies the setup and makes it a convenient accessory while on the move.
Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:
Advanced Windows Layout Utility: To setup and save custom windows layouts. Mac Address Pass-Through Utility: To improve network security. USB Event Monitoring Utility: To track and log connected USB devices Wi-Fi Auto Switch Utility: Enabling users to quickly access faster network speeds via wired LAN.
For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-...
US1GC30B2 is backed for 2-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.