Fast printing with Brother MAXIDRIVE Technology

This printer is equipped with a re-engineered print head offering our fastest inkjet print speeds ever - up to 30ppm(1). MAXIDRIVE also provides greater durability to support high-volume print jobs.

Low-Cost, High-Quality Output

The MFC-J5955DW ships with high-yield starter ink cartridges for built-in value. Offers low-cost printing using Brother Genuine high-yield replacement ink cartridges for 6,000 pages black and 5,000 pages color(2).

Flexible Paper Handling

Dual 250-sheet capacity paper trays are adjustable for Letter, Legal, or Ledger-size paper to reduce paper refills. Use the 100-sheet capacity multipurpose tray can print on custom media(3).

Triple Layer Security

Advanced security features help safeguard sensitive documents and securely connect to the device and your network. Includes an integrated NFC card reader for easy badge authentication.

Features

  • Flexible Connectivity: Features built-in dual band wireless (2.4GHz / 5GHz) and Ethernet network interfaces. Easily print from and scan to a wide variety of mobile devices(4).
  • 3.5" Color Touchscreen Display: Offers easy menu navigation and the creation of up to 18 customized shortcuts for frequently used features. Scan directly to cloud services including Google Drive(TM), OneNote, and Dropbox(5).
  • Advanced Scanning Capabilities: The 50-page capacity auto document feeder provides fast, two-sided scanning(3). Scan to popular destinations and create searchable and editable Word, Excel, and PowerPoint documents.
  • Advanced Security Features: Provides Triple Layer Security features to limit document and device access and protect against network intrusions. Includes an integrated NFC card reader for easy badge authentication.
  • 11" x 17" Printing Capabilities: Print up to Ledger size documents via dual 250-sheet capacity paper trays. Print a variety of media such as envelopes and card stock via the 100-sheet capacity multipurpose tray(3).
  • Environmentally Friendly Features: ENERGY STARĀ® certified and EPEATĀ® Silver rated to help support sustainability initiatives. Help save paper with automatic duplex printing. Eco Mode helps reduce power consumption.

Disclaimers:

1. ISO print speed based on ISO/IEC 24734 (after first set of ISO test pages). For more details, please visit www.brother-usa.com/printspeed.
2. Actual yield of initial cartridges will be approx. 89% of replacement LC406XL black and 39% of replacement LC406XL Color Series, due to ink system initialization. All replacement cartridges will provide approximate page yield stated in accordance with ISO/IEC 24711.
3. Maximum capacity based on using 20 lb. paper.
4. Requires connection to a wireless network.
5. Requires an Internet connection and an account with the desired service.
Images are for illustrative purposes only. Specifications subject to change.