TRENDnet’s Industrial Modbus Gateway, model TI-M12, provides one port serial connection and two fast Ethernet ports at distances up to 100m (328 ft.) using Cat5e cabling. This industrial modbus gateway allows users to connect a modbus serial device to a network.
This modbus converter features two fast ethernet ports that support distances up to 100m (328 ft.) using Cat5e cabling
The modbus RTU to TCP gateway easily allows users to connect RS-232/RS-422/RS-485 serial devices to the network
This modbus gateway is designed with a rugged IP30 rated housing, resistance to a high degree of vibration and shock, protection against ESD/EMI/surges, and a wide operation temperature range (-40° - 75° C (-40° – 167° F))
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|