OVERVIEW

TRENDnet’s Industrial Modbus Gateway, model TI-M42, provides four port serial connections, and two fast Ethernet ports at distances up to 100m (328 ft.) using Cat5e cabling . This industrial gateway allows users to connect four modbus serial devices to a network.

Network


Two fast Ethernet ports at distances up to 100m (328 ft.) using Cat5e cabling.

Serial Connector


Connect up to four RS-232/RS-422/RS-485 serial devices to the network.

Industrial Design


Designed with a rugged IP30 rated housing, resistance to a high degree of vibration and shock, protection against ESD/EMI/surge, and operates within a wide operation temperature range -40° - 75° C (-40° – 167° F).

Network

Two fast Ethernet ports at distances up to 100m (328 ft.) using Cat5e cabling

Serial Connector

Connect up to four RS-232/RS-422/RS-485 serial devices to the network

Industrial Design

Designed with a rugged IP30 rated housing, resistance to a high degree of vibration and shock, protection against ESD/EMI/surge, and a wide operation temperature range -40° - 75° C (-40° – 167° F)


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • RFC 768 UDP
  • RFC 793 TFTP
  • RFC 791 IP
  • RFC 792 ICMP
  • RFC 854 Telnet
  • RFC 958 NTP
  • RFC 1591 DNS (client only)
  • RFC 1908 SNMP v2c
  • RFC 2068 HTTP
  • RFC 2131 DHCP Client
  • EIA / TIA RS-232 / RS-422 / RS-485
Device Interface
  • 4 x Serial (DB-9) ports
  • 2 x 10/100Mbps ports
  • 6-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • 50bps – 921600bps
Performance
  • Data RAM Buffer: 8 Bit
  • MAC Address Table: 2K entries
  • Parity Type: Even, Odd, None, Space, Mark
  • Stop Bit: 1 or 1.5/2
Special Features
  • Supports RS-232, RS-422 and 2-wire RS-485
  • Web / Telnet / Windows ®-based management
  • Supports RTU Master / Slave and ASCII Master / Slave
  • Hardened components rated for extreme temperatures
  • Redundant power inputs
DC Power
  • Input: 12 – 56 V DC
  • Compatible power supply: TI-M6024 (sold separately)
  • Max. consumption: 3.84W @ 48V DC
Terminal Block
  • Redundant power inputs, alarm relay contact, 6 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
MTBF
  • 535,534 hours
Housing
  • IP30 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Operating Temperature
  • - 40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 103.5 x 81.5 x 32mm (4.1 x 3.2 x 1.25 in.)
Weight
  • 512g (1.13 lb.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
  • IEC 61000-4-2
  • IEC 61000-4-4
  • IEC 61000-4-5
Warranty
  • Lifetime Warranty

PACKAGE CONTENTS
  • TI-M42
  • Quick Installation Guide
  • Removable terminal block
  • DIN-Rail and wall mount kit


4-Port Industrial Modbus Gateway

  • Connects RS-232/RS-422/RS-485 serial devices to a network
  • Supports up to 32 RS-422/RS-485 TCP serial devices per port, up to 128 slave devices per unit
  • Support DHCP, automatically obtain an IP address and query IP address through serial setting protocol
  • Configure via web management or telnet
  • Auto-MDI/MDIX, RJ45 port with 10/100Mbps
  • Serial port baud rate from 50bps to 921.6Kbps
  • IP30 rated metal housing
  • NDAA / TAA compliant
  • Lifetime Warranty