Connect to your Chromebook with confidence.

Take the worry out of knowing which dock is compatible with your Chromebook. The portable G1000P USB-C Mini Dock is certified to meet Google’s compatibility standards — it’s the ultimate plug-and-play solution for Chromebooks, while also compatible with Windows and macOS devices. Its compact form factor contains powerful connectivity options to extend productivity capabilities, with support for up to Single 4K @ 60Hz, 85W Pass-Through Charging, two USB-A 3.2 Gen1 5Gbps ports, one USB-C 3.2 port designed for power pass through only, and Gigabit Ethernet.

  • Works with Chromebook
  • Universal compatibility (ChromeOS, Windows, and macOS)
  • 85W pass-through power
  • 4K video
  • Productivity ports
  • Sleek, compact design