4XEM 80M 263FT HIGH SPEED ACTIVE OPTICAL FIBER DisplayPort 1.4 CABLE-8K@60HZ 4K@120HZ 7680 X 4320

4XEM DisplayPort 1.4 AOC cables are completely compatible with all DisplayPort A-Type connector devices. This 8K Fiber DisplayPort cable supports uncompressed bandwidths up to 32.4Gbps and resolutions as high as 8K@60Hz. 4XEM’s UHD platinum fiber optic 8K DisplayPort cable will easily connect all your high-definition A/V devices. Our 8K fiber optic DisplayPort 1.4 cables are perfect for your home theater, conference call, high-definition video, digital signage etc. Experience incredible detail with 8K HDR (High Dynamic Range). Extends the traditional copper wire transmission distance of DP.

Note that higher resolutions, frame rates and colour depths are achievable using Display Stream Compression (DSC). To utilize DSC, it must be supported by both your display and your video source equipment.

Features:

  • Compatible with all DisplayPort connector devices
  • Uncompressed Bandwidth up to 32.4Gbps
  • Active Operating Mode with Unidirectional use
  • Cable OD: 4.6mm
  • Supports 8K@60Hz (requires DSC)/8K@30Hz/4Kx2K@120Hz UHD/1080p/720p format
  • Supports Dynamic HDR
  • Thinner, lighter, and softer than conventional copper cable
  • Highly resistant with EMI and RFI
  • CE\ FCC\CPR\ATC Certification
  • No external power needed