On-the-Go Power

Plug into a powerful, portable charge with our Power Bank 20K. It provides power through its USB-C port and dual USB-A ports, allowing you to charge up to three devices at the same time. 20,000 mAH of power provides over 78 additional hours of battery life for your devices, so you can stay connected longer no matter where you are. Available in 3 stylish colors, this compact power bank also comes with a USB-A to USB-C cable for immediate, out of box use.

Up to 78 Hours of Power

Keep on connecting, streaming, and playing. Our Power Bank provides an additional 78 hours of extended battery life for your iPhone or Galaxy device*
*Maximum additional video playback hours calculated by comparing the cell capacity of this power bank with the maximum video playback hours achievable by the iPhone 13 under normal conditions. Actual results will vary depending on varying factors for individual users.

Power 3 Devices

Plug into portable power for up to three devices at the same time with its USB-C port and 2 USB-A ports.

Cable Included

Start charging immediately. Our Power Bank comes with a USB-A to USB-C cable so you can start charging right out of the box.

LED Indicator Light

LED battery indicator lights let you know when it’s time to charge or when you’re good to go.

At a Glance

  • Charge up to three devices at the same time with its USB-C port and dual USB-A ports
  • Access up to 15W of power 20,000 mAH of power delivers up to 78 hours of additional battery life for your devices
  • LED indicator light provides instant power bank status
  • Comes with a 6-inch USB-A to USB-C cable 
  • Available in pink, blue and black
  • 2-year warranty and $2500 CEW included

Package Includes:

  • BOOST↑CHARGE Power Bank 20K
  • 6-inch USB-A to USB-C cable

Reviews