4XEM 5M 16FT HIGH SPEED ACTIVE OPTICAL FIBER HDMI 2.0 CABLE-4K@60HZ 4096 X 2160

4XEM HDMI 2.0 AOC cables are completely compatible with all HDMI type A connector devices. All our fiber HDMI cables support bandwidths up to 18Gbps and resolutions as high as 4K@60Hz. 4XEM’s UHD platinum fiber optic HDMI cable will easily connect all your high-definition A/V devices such as Blu-Ray players, HDTV’s, DVD players, DVR’s, game consoles and projectors to your high-definition screen.

Our fiber optic HDMI 2.0 cables are perfect for your home theatre, conference call, high-definition video, digital signage etc. Experience incredible detail with 4K HDR (High Dynamic Range)

Features:

  • Compatible with all HDMI A-type connector devices
  • Bandwidth up to 18Gbps
  • 16FT/5M in Length
  • Supports 4Kx2K@60Hz UHD/3D/1080p/1080i/720p format
  • Supports HDCP/EDID/CEC/DDC/Audio
  • Thinner, lighter and softer than conventional copper cable
  • Highly resistant with EMI and RFI
  • CE\ FCC\CPR\ATC Certification
  • No external power needed

High Speed HDMI Connectivity