4XEM 5M 16FT HIGH SPEED ACTIVE OPTICAL FIBER HDMI 2.1 CABLE-8K@60HZ 4K@120HZ 7680 X 4320

4XEM HDMI 2.1 AOC cables are completely compatible with all HDMI type A connector devices. All our 8K Fiber HDMI cables support bandwidths up to 48Gbps and resolutions as high as 8K@60Hz. 4XEM’s UHD platinum fiber optic 8K HDMI cable will easily connect all your high-definition A/V devices such as Blu-Ray players, HDTV’s, DVD players, DVR’s, game consoles and projectors to your high-definition screen.

Our 8K fiber optic HDMI 2.1 cables are perfect for your home theatre, conference call, high-definition video, digital signage etc. Experience incredible detail with 8K HDR (High Dynamic Range)

Note that higher resolutions, frame rates and colour depths are achievable using Display Stream Compression (DSC). To utilize DSC, it must be supported on both your display and your video source equipment.

Features:

  • Compatible with all HDMI A-type connector devices
  • Bandwidth up to 48Gbps
  • Supports resolutions up to 8K@60Hz, 4K@120Hz
  • 16FT/5M in Length
  • Supports 8K@60Hz (requires DSC)/4Kx2K@120Hz UHD/3D/1080p/1080i/720p format
  • Supports HDCP/EDID/CEC/DDC/Audio
  • Thinner, lighter, and softer than conventional copper cable
  • Highly resistant with EMI and RFI
  • CE\ FCC\CPR\ATC Certification
  • No external power needed

8K Video support with amazingly versatile usage

High-Speed High Definition HDMI Connection