Superior Heat Dissipation

The heat sink is made of 0.4mm thick aluminum with 2.5mm air gaps and 2 Ø6mm solid copper heat pipes that run through

the fins for maximum heat conductivity. The heat pipes are made to contact the CPU directly to ensure fast and efficient heat dissipation and enhances the overall thermal performance.

92mm PWM Controlled Fan

The Contac 9 SE is equipped with a 92mm PWM controlled fan that can produce a maximum fan speed of up to 2000 RPM, creating 33.12 CRM airflow and 1.02 mm H2O static pressure while maintaining a 24.5 dB-A noise level due to its hydraulic bearing design. The design of this fan guarantees optimal cooling performance and improves the lifespan of the unit.

Easy Installation of the Fan

The package contents of the Contac 9 SE includes specially designed fan clips that allows users to place the fan on the heat sink firmly and evenly, which makes assembly and dismantling much easier.

Non-Interference Cooling Design

The Contac 9 SE was designed with a non-interference concept, in which users may install high-performance RAM without the CPU cooler getting in the way.

Universal Socket

Compatibility

Contac 9 SE now supports the

latest Intel LGA 1700 socket,

which allows users to stay in

the latest trends. It also fits

both Intel and AMD sockets,

including the following models: