Build on Our Legacy

Space is never a problem

Whether you’re a creator, enthusiast, gamer, or simply a regular user, the Tower 500 is designed for you.

Modeled after our legendary Tower 900 super chassis, the Tower 500 was created with the direction of inheriting all the significant functions while minimizing the overall footprint. On top of that, the Tower 500 allows additional support for an All-In-One liquid cooler, support for an E-ATX motherboard (max 12”x 12”), or any ATX motherboard. Users can build their PC the way they want.

Create and display your dream build

The Tower 500’s versatile interior is designed to suit the needs of both all-in-one and custom liquid cooling solutions, and it offers three 4mm tempered glass panels located at the front and sides, serving simultaneous protection while allowing the perfect showcase of your internal components.

Visually pleasing, totally interactive

Maximize your Tower 500’s visual effects by upgrading it with our optimal LCD Panel Kit.

The 3.9” LCD Display allows you to monitor real-time information and upload any images or GIFs to add extra flair using the TT RGB Plus 2.0 software. It also allows you to interact with the cooling components that feature the same LCD displays. The latest version includes climate mode and time mode for users to expand the usage of our LCD displays

Powerful cooling performance for 360mm AIOs

The enclosed radiator bracket can be installed on the right side, supporting up to a 360mm All-in-One radiator or any LCS radiators under 399mm. The space is sufficient for a push-pull configuration, with a total of six fans installed on the radiator to pursue extreme performance. The right-side panel can also be flipped 180 degrees to allow direct heat extraction from the mesh and further enhance ventilation.

Say goodbye to heat congestion

The vertical design of the Tower Series products adopts a chimney effect design to direct the heat vertically. With the Tower 500’s reimagined thermal design, you can pursue extreme system performance without worries.

We’ve tested everything, so you don’t have to

At Thermaltake, we always stress test our products under harsh conditions to ensure product quality. The Tower 500 products were tested at 100% full load for 30 minutes, with the most high-end CPU, GPU, and motherboard at the time of test, while paring with a consumer-style setup, allowing us to test how the chassis performs under real-world situations.

Test System

  • CPU:Intel Core i9 12900K (TDP 125W/OC 241 W)
  • M/B:ASUS ROG MAXIMUS Z690 HERO
  • GPU:GIGABYTE AORUS GeForce RTX™ 3090 XTREME
  • RAM:TOUGHRAM Z-ONE RGB DDR5 64G (16G x 4)
  • SSD:Plextor PX-128M6V
  • PSU:Toughpower TF1 1550W-TT Premium Edition
  • CPU Cooler:TOUGHLIQUID Ultra 360 All-In-One Liquid Cooler
  • FANs: AIO: TOUGHFAN Turbo 120mm x 3
  • Chassis: Standard Fan x 2 (Rear)

Brilliant airflow & Incredible performance

Thermal images were taken during thermal testing. As you can see in the below photos, we were able to ensure that the cold air intakes and hot air exhausts are well-developed when designing this chassis, ensuring the interior temperature stays low and stable at all times.

Blow your world away with 2

powerful pre-installed cooling fans

2 x 120mm pre-installed rear fans were tested to be placed at specific

positions to enhance cooling performance, preventing overheating for the CPU and GPU.

Choose the way you install

The Tower 500 has a new fan bracket that can be either installed vertically

or horizontally to house 2 extra 120mm fans or a 240mm radiator.

Cleaning made easy,

 we’ve got you covered

Covered by seven magnetic easily detachable particle filters,

the chassis is designed to keep out dust, dirt, and grime.

The quick release mechanism makes cleaning easy and

straightforward giving the user more freedom to what

they like while spending less time on maintenance.

How much storage is totally up to you

The equipped HDD bracket for 3.5” or 2.5” hard drives can be expanded to mount up to eight 3.5” HDDs or four 3.5” HDDs plus eight 2.5” SSDs for additional space-saving.

SSD

HDD

Everything you need is

 located in one place

Four USB 3.0 ports and one USB 3.2 Gen 2 Type-C are

placed on the top panel to grant direct access when needed.

DMD: Dismantlable

Modular Design

No more unreachable screw corners or gaps, installation

can   be a breeze with our Dismantlable Modular Design.