Corporate WFH and Small Office Solutions

The Brother MFC-L2759DW provides the functionality you need for a corporate work from home or small office environment - offering a compact footprint, efficient performance, and mobility features.

In-box Value

Brother Genuine toner produces business-quality documents while helping to increase efficiency. The Brother MFC-L2759DW offers in‐box value with up to 4,500 pages of toner included(1).

Built-in Triple Layer Security

Built-in triple layer device, document, and network security features.

Fast Printing and Advanced Workflows

The Brother MFC‐L2759DW is designed to meet the needs of corporate home offices and small offices with a fast print speed up to 36ppm(2) and robust workflow features.

Reliable Solution

The Brother MFC-L2759DW delivers high-quality output and efficient performance for the way work now works, from a company trusted globally for excellent customer value and dependability.

  • 250‐Sheet Standard Paper Capacity: Equipped with a 250‐sheet capacity(3) adjustable paper tray and manual feed slot for printing a variety of media and sizes.
  • 2.7" Color Touchscreen Display: The 2.7” touchscreen allows you to scan to and print from popular cloud services(4) directly from the display and create custom shortcuts for one-touch access to frequently used tasks.
  • Advanced Scanning Capabilities: Scan to a wide variety of destinations to streamline productivity. The Brother MFC‐L2759DW also features single-pass duplex (two‐sided) scanning and copying to help maximize time and paper use.
  • Flexible Connectivity: Easily set up and share with built‐in wireless or Ethernet network interfaces. Support remote workforces with mobile device printing from and scanning to your phone or tablet(4).
  • Environmentally Friendly Features: EPEAT® Silver rated and ENERGY STAR® certified to help support sustainability initiatives. Save paper with default duplex printing.

Disclaimers:

(1) Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4). Drum yield is approximate and may vary by type of use. For more information see www.brother.com/pageyield
(2) Based on one‐sided printing. Change from default setting required.
(3) Capacity based on using 20lb paper.
(4) Requires an Internet connection and an account with desired service.
(5) Requires connection to a wireless network.
Images are for illustrative purposes only. Specifications subject to change.