Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Unmanaged Gigabit PoE+ Switches. These gigabit PoE+ switches deliver up to 30W per port of PoE power, and data over your existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both power and data.
The new fanless design reduces unnecessary energy consumption and eliminates disruptive operating noise. Easily connect and network your PoE and PoE+ devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, and access controls, to reliable TRENDnet’s gigabit PoE+ switches.
Features a 120W total PoE power budget, and supplies 16 Power over Ethernet devices with up to 30W per port.
Fanless PoE+ switch design lowers unnecessary energy consumption and eliminates disruptive operating noise.
TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.
• DEVICE INTERFACE: 16 x Gigabit PoE+ Ports; LED Indicators
• POE+ POWER & SWITCHING CAPACITY: The Gigabit PoE+ switch is equipped with 32Gbps switching capacity, and a 120W
PoE power budget that supplies 16 Power over Ethernet devices with 30W per port PoE+ power.
• GIGABIT PORTS: Equipped with high-speed gigabit ports and a full switching capacity, this fanless PoE+ switch is well-suited
for the most demanding networking applications
• FANLESS DESIGN: The fanless PoE+ switch design lowers unnecessary energy consumption and eliminates disruptive
operating noise
• HOUSING DESIGN: With a sturdy metal housing and included rackmount brackets, this 16 Port PoE+ switch is well-suited for
wall mount or 19” 1U rack installations.
• TRENDnet LIFETIME PROTECTION: The TPE-TG161H Gigabit PoE+ Switch comes with Lifetime TRENDnet Manufacturer Protection.
•NDAA / TAA compliant (U.S. and Canada only)
No configuration needed, simply connect PoE+ network devices to the PoE+ switch
Supplies up to 30W of power per port with data over a single Ethernet cable to PoE and PoE+ devices
Equipped with 16 high-speed gigabit PoE+ ports and a full switching capacity, these switches are well-suited for the most demanding networking applications
Fanless PoE+ switch design lowers energy consumption and eliminates distracting operating noise
With a sturdy metal housing and included rackmount brackets, this PoE+ switch is designed for wall-mount or 19” 1U rack installations
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
LED indicators convey port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|