OVERVIEW

The 24-Port Gigabit Switch, model TEG-S25, provides high bandwidth performance, ease of use, and reliability. Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 48Gbps with full-duplex mode. A built-in universal power supply reduces cable clutter and diagnostic LEDs help with network troubleshooting. Plug and play this sturdy metal switch for reliable high-speed network connectivity.

Gigabit Speeds

Gigabit ports provide high-speed network connections to 24 devices, and a 48Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.

Rackmount Design

With a sturdy metal housing and included rackmount brackets, this switch is well-suited for 19” 1U rack installations.

Fanless

Fanless design lowers energy consumption and reduces distracting operating noise.

Plug and Play

Simply power up the switch and plug in connected devices

Ports

24 x Gigabit Ethernet ports

Switching Capacity

48Gbps switching capacity

Rackmount Design

With a sturdy metal housing and included rackmount brackets, this switch is well-suited for 19” 1U rack installations

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Fanless

Fanless design lowers energy consumption and eliminates operating noise

LED Indicators

LEDs convey power, link and activity

Internal Power Supply

100~240VAC, 50/60Hz internal universal switching power supply


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
Device Interface
  • 24x Gigabit ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Switching Capacity: 48Gbps
  • RAM Buffer: 512KB
  • MAC Address Table: 8K entries
  • Forwarding Rate: 35.71Mpps (64-byte packet size)
  • Jumbo Frames: 9KB
Special Features
  • Rack Mountable
Power
  • Internal power supply: 100 – 240V AC, 50/60 Hz, 1A
  • Max. Consumption: 14.24W
Fan/Acoustics
  • Fanless design
MTBF
  • 364,460 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions (L x W x H)
  • 440 x 130 x 44mm (17.32 x 5.12 x 1.73 in.)
Weight
  • 1.73kg (3.81 lbs.)
Certifications
  • FCC
  • CE
  • ETL
Warranty
  • Lifetime Warranty

PACKAGE CONTENTS
  • TEG-S25
  • Quick Installation Guide
  • Rack Mount Kit
  • Power Cord (1.5m / 4.9 ft.)