USB Type-C to VGA DVI or HDMI Travel Adapter | 4K 60Hz | Aluminum

Ultra HD 4K 60Hz Resolution

The HDMI 2.0b output supports up to 4K 60 Hz resolutions and HDR whereas VGA output supports up to 1920x1200 at 60 Hz, and the DVI-I output supports up to 1080p at 60 Hz.

All the outputs offer compatibility with older displays supporting lower resolution.

The adapter supports dual mirrored 1080p displays when using either VGA and HDMI or VGA and DVI-I monitor configurations.

Video Connectivity On The Go

Avoid the hassle of carrying different adapters with a USB Type-C Multiport Video Adapter. Connect a USB-C DisplayPort Alt-mode device to virtually any display.

A durable aluminum enclosure helps the adapter withstand being carried in a travel bag between office, home, shared spaces, and during business travel.

Ease of Use

The USB Type-C Display Adapter is compatible with USB-C DisplayPort Alt-mode, Thunderbolt 3, Thunderbolt 4 Laptops, Ultrabooks, Chromebooks, and MacBooks. Plug and Play (PnP) capability allows you to quickly connect to devices running Windows, macOS, iPadOS, chromeOS, or Linux.

The 12 inch (30 cm) attached cable allows for flexibility in your setup and less strain on ports and connectors.

Important Information

This adapter does not support MST or dual extended displays