ViewSonic VB-AUD-201 Portable Wireless Conference Speakerphone with 360 Omnidirectional Sound Pickup, Reverse Charging, Bluetooth 5.0, Noise Cancellation for Home Office and Remote Meetings

Experience meetings differently with the ViewSonic Converse (VB-AUD-201) Conference speakerphone. Featuring 360 degrees of crystal-clear, omnidirectional sound and four integrated microphone arrays with built-in noise reduction, ViewSonic Converse speakerphones put you right in the middle of any conference room call. With a built-in battery, 24-hour call time and an ultra-portable design, this flexible conference speakerphone can be placed just about anywhere. Pair two units together for greater volume, more microphones and greater voice pickup by adding in a 4K UHD camera (VB-CAM-201) for the ultimate video conferencing solution.

  • BLUETOOTH COMPATIBLE: Connect up to two Bluetooth-enabled devise and enjoy crystal clear conversations
  • OMNIDIRECTIONAL FOUR-MICROPHONE ARRAY: 360 Degree omnidirectional sound pickup with a 32kHz sampling rate delivers clear audio in any environment
  • UNIVERSAL CONFERENCING COMPATIBILITY: The device works with Skype, Google Meet, Microsoft Teams, Facetime, Zoom, WebEx, GotoMeeting and other third-party platforms
  • QUICK REVERSE CHARGING: The VB-AUD-201 provides charging for smartphones and other devices over a single cable
  • BACKGROUND NOISE FILTERING: Automatic filtering the background noise and boosts your vocal tone for clear communication that cuts through the chatter
  • INCLUDED IN THE BOX: VB-AUD-201, carrying case, USB Type-C cable, and a Quick Start Guide

BLUETOOTH COMPATIBLE

Connect up to two Bluetooth-enabled devices to your conference speakerphones simultaneously or add a second speakerphone unit to enjoy crystal clear conversations in meeting rooms both large and small.

OMNIDIRECTIONAL FOUR-MICROPHONE ARRAY

Four integrated microphone arrays provide 360° of omnidirectional sound pickup within a 20 ft. radius. Enjoy crisp conversations without static or fuzzy audio quality.

UNIVERSAL CONFERENCING COMPATIBILITY

This device works with leading conferencing services such as Skype, Google Meet, Microsoft Teams, Facetime, Zoom, WebEx, GotoMeeting and other third-party platforms.

QUICK REVERSE CHARGING

The Converse has a built-in battery lasting 24 hours per full charge. So you can charge your mobile phone or other devices when you connect via USB-C.

CLEARER CONVERSATIONS

This smart speakerphone optimizes voices in real-time so you can hear participants speak clearly no matter where they’re calling in from.

BACKGROUND NOISE FILTERING

Whether you’re trying to make yourself heard in a noisy room or speaking quietly from further away, this device automatically filters out background noise and boosts your vocal tone for wonderfully clear communication.

INTUITIVE CONTROLS

An RGB status indicator and physical buttons empower users to effortlessly identify and adjust different settings.

24-HOUR CALL TIME

With a built-in 6,500mAh battery that provides 24 hours of call time, you can hold meetings in places without a power outlet. This device can also charge your devices using integrated Quick Charge technology.

1 YEAR LIMITED WARRANTY

Experience peace of mind with an extendable 1 year limited warranty.