ASUS ProArt Station PD5 is the beautiful, powerful and modern desktop PC for the home or office — and engineered from the ground up to elevate every creation. With high-performance up to 11th Gen Intel ® Core ™ i9 processor, NVIDIA ® RTX ™ A2000 12GB or NVIDIA ® GeForce ® RTX ™ 3070 graphics, PD5 powers through every creative endeavor, from audio and video editing to hardcore 3D modeling. It’s packed with creator-friendly design touches, including ASUS Lumiwiz LED indicators, a tool-less hard drive tray and a power-button shield to prevent accidental shutdowns, ensuring that smooth workflows and superior productivity

PRODUCTIVITY

Creator-ready performance

Accelerate every workflow with the up to 11th Gen Intel ® Core i9 processor and up to 128 GB of DDR4 3200 MHz memory delivering silky-smooth multitasking. ProArt Station PD5 is also perfect for everything from photo and video editing to 3D modeling, rendering and animation, driven by its professional-grade NVIDIA ® RTX ™ A2000 12GB or NVIDIA ® GeForce RTX ™ 3070 graphics card. PD5 also benefits from Rendering Mode in the ProArt Creator Hub app, which automatically optimizes CPU, GPU and memory performance — ready for every creation.

GRAPHICS

Elevate your craft with NVIDIA graphics

ProArt Station PD5 is available with both professional-grade NVIDIA ® RTX ™ A2000 12GB or NVIDIA ® GeForce RTX ™ 3070 graphics. Both are equipped with NVIDIA Ampere ™ architecture that helps you elevate your craft, whether creating short online videos or full-length features, generating animations or 3D models, or exploring graphic design. Ampere features new ray-tracing and tensor cores with support for sparsity, DLSS 2.0 AI super-resolution technology and streaming multiprocessors that deliver massively improved performance. This remarkable GPU offers the most realistic ray-traced graphics, cutting-edge new features and harnesses the power of AI

ISV

ISV certified

For creatives, software is key. That’s why ASUS tests and invests in comprehensive Independent Software Vendor (ISV) certification processes to ensure ProArt Station PD5 works as expected with professional applications from the world’s leading software companies

THERMAL

Ensuring stable performance

Taking advantage of being a full-sized ATX tower, ProArt Station PD5 employs a multi-zone cooling design. The layout encourages airflow and provides more space for components to breathe — especially the CPU, GPU and PSU. This means hot air is efficiently directed outside, lowering CPU temperatures by up to 5 ° C and GPU temperatures by up to 4 ° C.