ACCELERATE VICTORY
Compete at a new level with a tournament-ready gaming desktop built to deliver an exhilarating esports experience with Windows 10 Pro. Up to an NVIDIA ® GeForce RTX™ 2080 Ti graphics card amps up your frames per second to make fast-paced gaming silky smooth. A powerful 10-core Intel ® Core™ i9 CPU accelerates content creation and can even be overclocked with an AI-enhanced system that makes overclocking easier for everyone. The GT35’s high end performance is bolstered by a cooling-focused, multi-chambered chassis design and liquid cooling system. Aura Sync accents and Keystone II technology deepen the customization options, allowing it to truly become the perfect machine for every gamer
DESIGN
Competitive esports play demands high frame rates sustained over long lengths of time. To achieve that, the GT35 has an aerodynamic chassis with widened vents that stealthily direct more cool air through to the internal liquid cooling system, elevating cooling for peak performance and beyond. Participating in esports competitions and LANs is easier with a built-in carrying handle for portability, and two SSD hot-swap bays that make switching player profiles easy. Special, EMI-shielded glass lets you look inside the chassis itself and watch the high-powered components at work
PERFORMANCE
Take your game to the next level with an exhilaratingly equipped gaming powerhouse. Fast-paced gameplay is smooth as silk with a GeForce RTX™ 2080 Ti graphics card, giving you a competitive edge in any arena. A formidable 10-core 10th Gen Intel ® Core i9 CPU slices through even your most intensive workloads, and can even be overclocked to take your system responsiveness to the next level. AI Overclocking technology makes it easy for anyone to auto-tune and optimize their performance. With space for as much as 128GB of high-speed DDR4-2933 RAM, even the most serious power users can multitask to their heart’s content
SYSTEM
The ROG Strix Z490-F Gaming motherboard is engineered for overclocking. Its thermal design includes a U-shaped heatsink that allows rapid and even heat transfer from the VRM to the extended MOS heatsink for better performance and wattage resistance. This efficiently cooled VRM delivers clean power to the CPU, allowing it to reliably sustain peak clock speeds. Dedicated heatsinks also keep the dual M.2 PCIe 3.0 storage slots cool, allowing them to operate at the optimum temperature for consistent and reliable performance. Cooling performance is managed by our AI Cooling function that optimizes motherboard-connected fans based on your system’s current load and temperature
CONNECTIVITY
Hook up your favorite devices and get in-game fast. The G35 features one reversible Type-C™ (USB-C™) port with peak interface bandwidth of 10Gbps via USB 3.2 Gen 2, plus six Type-A USB 3.2 Gen 2 ports that offer ample space for your gaming mouse, keyboard, and more. Use the HDMI 2.0b with a 4K monitor or TV to play UHD movies, videos, and games at up to 60Hz. Onboard 2.5G Ethernet offers up to a 2.5x improvement over standard Ethernet connections for ultrafast file transfers, while Intel Wi-Fi 6 Gig+ (802.11ax) provides blazing fast online access on compatible connections for work and play anywhere