Give yourself a competitive edge in esports with the arena-ready ROG Strix GA15. Designed inside and out for superior gameplay with top notch cooling, this compact Windows 10 Pro gaming desktop uses up to an NVIDIA ® GeForce RTX ™ 3070 graphics card and an AMD ® Ryzen ™ 7 5800X CPU to deliver fluid visuals at high frame rates, and responsive performance for everyday multitasking. Thoughtful details like a built-in carrying handle and headphone hook keep your battlestation neat and portable, while customizable Aura Sync accents let every player show off their individual style

DESIGN

STEALTH STYLE

Tailored cooling solutions and a focus on thermal design elevate the performance of the GA15. Its aerodynamic chassis has widened vents that stealthily direct more cool air through the machine. Travel to esports competitions and LANs with a built-in carrying handle for easy portability. Special, EMI-shielded glass lets you look inside the chassis to watch the powerful components at work

PERFORMANCE

FAST AND FLUID

Smooth, clear graphics are crucial in esports, where reaction times make or break plays. Up to an NVIDIA ® GeForce RTX ™ 3070 pumps out reliably high frame rates for fast and fluid play, while up to a potent AMD ® Ryzen ™ 7 5800X 8-core CPU gives you enough power to handle creative work like streaming and video editing too. Armed with up to 64GB DDR4-3200 memory, you can easily game, stream, browse, and chat without missing a beat

THERMAL

BREATH FROM EVERY SIDE

Comprehensive cooling enables higher sustained clock speeds for superior performance while gaming and multitasking. Widened vents on all sides of the chassis direct airflow through a multi-zone design that separates the CPU and graphics card from the PSU and storage to minimize thermal interference and lower ambient temperatures. Better breathing means you can maintain high FPS through marathon gaming sessions.

CONNECTIVITY

GET CONNECTED

Hook up your favorite devices and get in-game fast. The GA15 offers fast charging and data transfer via one reversible Type-C ™ (USB-C ™ ) port with peak interface bandwidth of 10Gbps via USB 3.2 Gen 2, plus five Type-A USB 3.2 Gen 2 ports that give you plenty of space for all of your favorite peripherals. For gaming or streaming 4K video on the big screen, connect via the HDMI 2.1 port, or use the DisplayPort 1.4a outputs to drive a high-refresh gaming monitor. Wi-Fi 6 offers speed and convenience for everyday use, while the LAN port enables low latency connections for online gaming