POWER UP. DO MORE.Dominate game worlds and beyond with the powerful ROG Strix GA35. Action-packed gameplay runs fast and fluid on Windows 10 Pro OS and up to an NVIDIA ® GeForce RTX™ 3090 graphics card, while up to a 16-core AMD® Ryzen™ 9 5950X CPU accelerates demanding workloads like content creation and heavy multitasking. Tournament-ready performance is bolstered by an easy-carry design with an integrated handle, two hot-swap SSD bays to quickly change drives, and Keystone II technology for easy profile switching at competitions and LANs
The dynamic Wind Shear chassis is subtly shaped to enhance airflow while keeping noise levels under 40dB for quieter gameplay and work. A sweeping slash across the front accents widened vents that direct more air into the chassis. Inside, the CPU, graphics card, and power supply sit in separate bays, minimizing thermal interference and lowering ambient temperatures. This airflow-amplifying design speeds up heat dissipation to enable and sustain higher overall performance
PERFORMANCE
Powerfully equipped for gaming and multitasking, the GA35 slashes through any task that comes its way. Up to a GeForce RTX™ 3090 graphics card delivers high frame rates for smoother fast-paced action, while up to a Ryzen™ 9 5950X CPU has 16 cores and 32 threads to speed up intensive workloads like streaming, video editing, and 3D rendering. Armed with up to a massive 64GB of DDR4-3200MHz memory, you can produce a high-quality broadcast with multiple video inputs, keep up with stream and team chats, and jump into competitive play all at the same time
THERMAL
Comprehensive cooling enables the high-level processor performance required for serious gaming and work. The multi-zone chassis keeps the CPU, graphics card, and power supply in separate chambers to minimize thermal interference and lower ambient temperatures. CPU performance is further enhanced by a liquid cooling system that enables higher sustained clock speeds for speedier system performance. Dedicated heatsinks across the PCIe 4.0 SSD slots speed up workflows even more with superfast sustained speeds and reliable data access
PERSONALIZATION
Creating the perfect PC experience demands deep and detailed personalization options. Get fast access to your favorite custom settings with upgraded ROG Keystone II technology. Show off your personal style in brilliant color across a full environment of Aura Sync-compatible devices. Customize Scenario Profiles and access other crucial system settings with the convenience of a single utility in ROG Armoury Crate. With all of the customization features available, you can tailor the GA35 to your exact needs