Neptune™ Shade Series Outdoor TVs

The Neptune™ Shade Series Outdoor TV is an all-season solution for outdoor entertainment and living, brought to you by Peerless-AV ® . This outdoor TV is all weather rated, maintenance-free, and has an operating temperature range of -22°F to 122°F (-30°C to 50°C). With 4K resolution and an IPS panel, Neptune meets the full UHD specifications, providing exceptional color and video quality from any viewing angle. The input compartment and built-in IR repeater provide safe storage and IR control for small video equipment. A FREE Outdoor Tilting TV Wall Mount ($199 USD value) is included with every purchase to provide a secure installation. Whether you want an outdoor TV on your backyard patio or under the gazebo, quality outdoor entertainment is now a reality with Neptune.

Features

  • Maintenance-free design
  • Optimized using the freePATH Technology™ input compartment cover which allows WiFi signal to penetrate for SMART TV device connectivity
  • HDR panel technology portrays a more realistic image with higher contrast and truer color representation
  • IPS panel allows for accurate color representation when viewing off axis
  • USB media support allows still images, video and audio to be played from an attached USB flash drive
  • Supports HDMI 2.0 and HDCP 2.2 for increased compatibility with 4K sources
  • Sealed cable entry helps prevent water and debris from getting inside
  • Outdoor IR Learning Remote allows for up to two additional 3rd party devices to be learned and controlled
  • Internal speakers provide excellent sound without detracting from the TV’s aesthetics
  • FREE Outdoor Tilting TV Wall Mount ($199 USD Value) is included with every purchase to provide a secure installation