Neptune™ Partial Sun Outdoor Smart TVs

The Neptune™ Partial Sun Outdoor Smart TV is an all-season solution for outdoor entertainment and living, brought to you by Peerless-AV ® . This outdoor TV is all weather rated, maintenance-free and has an operating temperature range of -22°F to 122°F (-30°C to 50°C). With 4K resolution and an IPS panel, Neptune meets the full UHD specifications, providing exceptional color and video quality from any viewing angle. The Neptune Partial Sun Outdoor Smart TV brings everyone’s favorite content and apps outdoors, creating a feature rich outdoor oasis. A FREE Outdoor Tilting TV Wall Mount ($199 USD Value) is included with every purchase to provide a secure installation. Whether you want an outdoor TV on your backyard patio or under the gazebo, quality outdoor entertainment is now a reality with Neptune.


Features

  • Smart TV powered by webOS: Enjoy content from popular streaming services
  • Customizable with hundreds of apps available from the webOS store
  • ThinQ AI Home Dashboard allows for convenient control of compatible connected IoT devices
  • HDR panel technology portrays a more realistic image with higher contrast and truer color representation
  • IPS panel allows for accurate color representation when viewing off axis
  • Sealed cable entry helps prevent water and debris from getting inside
  • freePATH Technology™ input compartment cover optimizes wireless signals when streaming
  • Maintenance-free design (no filters or fans to maintain)
  • Operating temperature range: -22°F to 122°F (-30°C to 50°C)
  • Internal speakers provide excellent sound without detracting from the TV’s aesthetics
  • Magic Remote™* allows voice commands to be given to the TV, Amazon Alexa and other connected devices
  • Includes outdoor-rated smart TV remote control
  • FREE Outdoor Tilting TV Wall Mount ($199 USD Value) is included with every purchase to provide a secure installation