OVERVIEW

The 16-Port Gigabit Desktop Switch, model TEG-S17D, provides high bandwidth performance, ease of use, and reliability. Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 32Gbps with full-duplex mode. A built-in universal power supply reduces cable clutter, and diagnostic LEDs help with network troubleshooting. Plug and play this sturdy metal switch for reliable high-speed network connectivity.

Gigabit Speeds

Gigabit ports provide high-speed network connections to 16 devices, and a 32Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks

Housing Design

With a compact and sturdy metal housing design, this switch is well-suited for desktop or rackmount installations (brackets included).

Fanless

Fanless design lowers energy consumption and reduces distracting operating noise.

.

 


Plug and Play

Simply power up the switch and plug in connected devices

Ports

16 x Gigabit Ethernet ports

Switching Capacity

32Gbps switching capacity

Housing Design

With a compact and sturdy metal housing design, this switch is well-suited for desktop or rackmount installations (brackets included).

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Fanless

Fanless design lowers energy consumption and eliminates operating noise

LED Indicators

LEDs convey power, link and activity

Internal Power Supply

100~240VAC, 50/60Hz internal universal switching power supply


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
Device Interface
  • 16x Gigabit ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Switching Capacity: 32Gbps
  • RAM Buffer: 512KB
  • MAC Address Table: 8K entries
  • Forwarding Rate: 23.8Mpps (64-byte packet size)
  • Jumbo Frames: 9KB
Special Features
  • Rack Mountable
Power
  • Internal power supply: 100 – 240V AC, 50/60 Hz, 0.2A
  • Max. Consumption: 9.19W
Fan/Acoustics
  • Fanless design
MTBF
  • 1,1121,721 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions (L x W x H)
  • 216 x 132 x 43mm (8.5 x 5.20 x 1.69 in.)
Weight
  • 414g (14.6 oz.)
Certifications
  • FCC
  • CE
  • ETL
Warranty
  • Lifetime Warranty

PACKAGE CONTENTS
  • TEG-S17D
  • Quick Installation Guide
  • Rack Mount Kit
  • Power Cord (1.5m / 4.9 ft.)