Don’t settle for less than the best—enjoy better signal quality and faster transmission! This three-foot Tripp Lite Cat6 Gigabit Molded Patch Cable ensures ultra-fast performance throughout your local area network application. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems, switches and Cat6 audio/video products. One end of this cable has a right-angle up design that makes connections easier in tight corners and reduces cable strain. The N204-003-BL-UP is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications.
High-Quality Copper Wire and Gold-Plated ConnectorsManufactured from 24 AWG 4-pair stranded UTP, the N204-003-BL-UP provides high-speed connections and flawless signal delivery while keeping near-end crosstalk levels to a minimum. This cable can deliver speeds up to 550MHz/1 Gbps. Featuring a PVC jacket, this three-foot Tripp Lite Cat6 Gigabit Molded Patch Cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated to ensure an accurate signal transfer. The cable has molded integral strain-relief for a secure connection. The N204-003-BL-UP meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). |
|
The Smart Solution for Networking in Tight, Confined SpacesThis three-foot Tripp Lite Cat6 Gigabit Molded Patch Cable is the ideal solution for connecting high-speed network components like computers, printers, Internet-enabled gaming systems and Blu-ray players, copy machines, routers and modems in a home or office application. The cable’s right-angle up design reduces cable strain, allows you to place devices close to walls, and makes connections easier in tight corners and other space-constrained areas. |
|
For peace of mind, this three-foot Tripp Lite Cat6 Gigabit Molded Patch Cable comes backed by a lifetime warranty. The N204-003-BL-UP is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!